EN
  • EN
  • DE

S9S12G64F0VLH

Part No S9S12G64F0VLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
Other Names 935320329557
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264202-S9S12G64F0VLH
Ultra Librarian 3D Model Ultra Librarian S9S12G64F0VLH CAD Model

Description

The NXP S9S12G64F0VLH is a high-performance microcontroller designed for automotive and industrial applications. Built on the HCS12X architecture, this microcontroller offers a robust set of features that make it an ideal choice for complex and demanding applications.

Core Features

  • 16-bit HCS12X CPU: The S9S12G64F0VLH is equipped with the CPU12X core, which is an enhanced version of the original CPU12 core, providing improved performance and efficiency.
  • 64KB Flash Memory: With 64KB of on-chip flash memory, this microcontroller offers ample space for application code and data storage, ensuring fast and reliable access to the program instructions.
  • 4KB RAM: It also comes with 4KB of RAM, which is essential for executing complex tasks and handling multiple processes simultaneously.
  • Digital and Analog Peripherals: The device includes a rich set of peripherals such as multiple timers, communication interfaces (SCI, SPI, CAN), 12-bit analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), providing versatile options for interfacing with other components in a system.

Advanced Integration

The S9S12G64F0VLH microcontroller integrates advanced features that simplify system design and enhance overall performance:

  • Single Edge Nibble Transmission (SENT) Protocol: This protocol is specifically designed for automotive sensor applications, ensuring reliable data transmission with minimal wiring.
  • Background Debug Mode (BDM): The BDM interface allows for in-circuit debugging, providing developers with a powerful tool for troubleshooting and optimizing their applications.
  • Interrupt Controller: The sophisticated interrupt handling capabilities enable quick response times and efficient task prioritization, which is critical in real-time applications.

Reliability and Safety

Understanding the importance of safety in its intended markets, the S9S12G64F0VLH incorporates features designed to ensure reliable operation:

  • Low Voltage Detection: The built-in low voltage detection circuitry prevents the microcontroller from operating under potentially harmful low voltage conditions.
  • Watchdog Timer: The watchdog timer helps in maintaining system integrity by resetting the microcontroller in case of software anomalies or malfunctions.
  • Error Correction Code (ECC) Memory: ECC memory is used to detect and correct errors in stored data, enhancing the reliability of the system.

Overall, the NXP S9S12G64F0VLH microcontroller is a versatile and powerful component that meets the stringent requirements of automotive and industrial applications, delivering both performance and reliability.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7895 $57.8950
25+ $4.7504 $118.7600
38+ $4.6019 $174.8722
52+ $4.4534 $231.5768
68+ $4.3051 $292.7468
90+ $3.8597 $347.3730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess