EN
  • EN
  • DE

S9S12GA64F0MLF

Part No S9S12GA64F0MLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12V1 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 3.13V ~ 5.5V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893416-S9S12GA64F0MLF
Ultra Librarian 3D Model Ultra Librarian S9S12GA64F0MLF CAD Model

Description

The NXP S9S12GA64F0MLF is a high-performance, 16-bit microcontroller designed for automotive and industrial applications. This powerful MCU is part of the HCS12 family and is built upon the proven S12 core, offering a perfect blend of computational power, enhanced features, and robustness to meet the rigorous demands of advanced embedded systems.

Key Features

  • Core: The S9S12GA64F0MLF features a 16-bit HCS12 CPU that provides a maximum bus speed of 25MHz, delivering efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It comes equipped with 64KB of flash memory and 4KB of RAM, ensuring ample space for application code and data storage.
  • Digital I/O: This MCU includes 59 digital I/O pins, offering versatile interfacing options with sensors, actuators, and other peripherals.
  • Timers: Multiple timing systems, including an 8-channel, 16-bit timer, 8-channel PWM, and a 2-channel, 16-bit Real-Time Interrupt timer, provide precise timing and control for a wide range of applications.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels allows for accurate analog signal measurement and conversion.
  • Communication Interfaces: The MCU supports various communication protocols such as SCI (UART), SPI, and I2C, facilitating easy data exchange and peripheral connectivity.
  • Package: The device comes in an 80-QFP (Quad Flat Package) that is suitable for space-constrained applications while offering adequate pin access for interfacing.
  • Temperature Range: It operates within an extended temperature range of -40°C to 105°C, making it ideal for harsh operating environments.
  • Supply Voltage: The S9S12GA64F0MLF operates at a supply voltage of 3.13V to 5.5V, providing flexibility in power design and compatibility with a variety of systems.

Applications

The robust feature set of the NXP S9S12GA64F0MLF makes it an excellent choice for a wide array of applications, including but not limited to automotive control systems, industrial automation, robotics, sensor management, and complex control systems where reliability and performance are critical.

Conclusion

With its powerful core, extensive memory, and versatile peripheral set, the NXP S9S12GA64F0MLF stands out as a microcontroller that can drive innovation and efficiency in your next embedded design project.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess