EN
  • EN
  • DE

S9S12GN32F0CLF

Part No S9S12GN32F0CLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series HCS12
Package Tray
Number of I/O 40
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13566, 935317526557, S9S12GN32F0CLF-ND
Quantity per package 1250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852531-S9S12GN32F0CLF
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0CLF CAD Model

Description

NXP S9S12GN32F0CLF Microcontroller

The NXP S9S12GN32F0CLF is a highly-integrated, 16-bit microcontroller that is part of the HCS12 product family. This microcontroller is designed to deliver exceptional performance and reliability for automotive and industrial applications. With a robust architecture and a wide range of features, the S9S12GN32F0CLF is an ideal choice for applications requiring complex real-time control, such as engine management systems, body control modules, and industrial control systems.

Key Features:

  • CPU: 16-bit HCS12X CPU, up to 50 MHz bus speed
  • Memory: 32KB of Flash memory, 2KB of RAM, and 1KB of EEPROM
  • Advanced Interrupt Capabilities: Supports up to 73 interrupt sources with low latency
  • Digital Communication Interfaces: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit)
  • Timers: Enhanced Capture Timer, Real-Time Interrupt timer, and Pulse Width Modulator (PWM) for accurate timing operations
  • Analog-to-Digital Converter (ADC): 10-bit resolution with multiple channels
  • Package: 48-LQFP (Low-Profile Quad Flat Package)
  • Operating Temperature Range: -40°C to 85°C, suitable for harsh environments
  • Supply Voltage: 3.13V to 5.5V, providing flexibility in different power environments

Applications:

The S9S12GN32F0CLF's combination of processing power, memory options, and robust I/O capabilities make it well-suited for a wide range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Smart sensors
  • Home appliance control

With its integrated features and flexible design, the NXP S9S12GN32F0CLF microcontroller is a powerful and efficient solution for developers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3748 $52.2456
52+ $1.9486 $101.3272
80+ $1.8877 $151.0160
110+ $1.8268 $200.9480
142+ $1.7659 $250.7578
190+ $1.5832 $300.8080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,964 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess