EN
  • EN
  • DE

AT87LV52-16JC

Part No AT87LV52-16JC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series 87LV
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor 8051
Core Size 8-Bit
Speed 16MHz
Connectivity UART/USART
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type OTP Quick FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT87LV52
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566059-AT87LV52-16JC
Ultra Librarian 3D Model Ultra Librarian AT87LV52-16JC CAD Model

Description

The AT87LV52-16JC is a high-performance microcontroller produced by Microchip Technology, designed to offer robust solutions for embedded systems. This integrated circuit is part of the renowned 8051 microcontroller family and is engineered to meet the needs of a wide range of applications, including industrial control, automotive systems, consumer electronics, and more.

Key Features

  • Core: The device features a powerful 8051-compatible CPU core that ensures compatibility with a vast ecosystem of development tools and existing code.
  • Speed: With a clock speed of 16 MHz, the AT87LV52-16JC offers swift processing capabilities that are suitable for time-sensitive tasks and complex computations.
  • Low Voltage Operation: Designed to operate at low voltage ranges, this microcontroller is ideal for battery-powered and portable applications, ensuring energy efficiency and longer battery life.
  • Memory: It comes equipped with on-chip memory, including 8KB of flash memory for program storage and 256 bytes of RAM for data processing, which are essential for a wide array of applications.
  • I/O Ports: The AT87LV52-16JC provides versatile I/O options with multiple general-purpose input/output ports, enabling it to interface with a variety of peripherals and sensors.
  • Timers: Multiple built-in timers support a range of functions such as event counting, interval timing, and pulse-width modulation, which are crucial for control applications.
  • Serial Communication: The device includes serial communication capabilities with a full-duplex UART, facilitating easy data communication with other microcontrollers, computers, and peripherals.

Applications

The AT87LV52-16JC's combination of speed, memory, and I/O flexibility makes it an excellent choice for a multitude of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Home automation
  • Telecommunication systems

Package and Quality

The microcontroller is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring robust physical protection and ease of mounting on printed circuit boards. Microchip Technology is committed to high-quality standards, and the AT87LV52-16JC is no exception, providing reliability and performance that engineers and developers can trust for their critical applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess