EN
  • EN
  • DE

S9S12GN32F0CLFR

Part No S9S12GN32F0CLFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series S9S12GN32
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803211-S9S12GN32F0CLFR
Ultra Librarian 3D Model Ultra Librarian S9S12GN32F0CLFR CAD Model

Description

The NXP S9S12GN32F0CLFR is a high-performance microcontroller designed to meet the rigorous demands of automotive and industrial applications. This microcontroller is part of the S12G family of 16-bit MCUs, which are well-regarded for their robustness, reliability, and advanced features that facilitate complex control tasks.

Key Features

  • Core: The heart of the S9S12GN32F0CLFR is a 16-bit HCS12X CPU that operates at a frequency of up to 50 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes equipped with 32KB of flash memory, which is highly reliable and secure, making it ideal for applications requiring long-term program storage. Additionally, the device offers 2KB of RAM for efficient data handling and processing.
  • I/O Capabilities: With a multitude of input/output options, including digital I/O ports, analog-to-digital converters (ADCs), and multiple communication interfaces such as SPI, I2C, and CAN, this MCU provides the versatility needed for various interfacing requirements.
  • Advanced Timer Systems: The inclusion of a complex timer system, which features multiple channels for input capture/output compare and PWM generation, allows for precise control in timing-sensitive applications.
  • Robust Design: Designed with an emphasis on reliability, the S9S12GN32F0CLFR offers features such as a single voltage supply with on-chip voltage regulator, low-power modes for energy conservation, and a watchdog timer to ensure system stability.

Applications

The versatility and robust feature set of the S9S12GN32F0CLFR make it suitable for a wide array of applications, especially where reliability and precision are paramount. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Medical devices

Support and Integration

NXP provides extensive support for the S9S12GN32F0CLFR with comprehensive documentation, development tools, and software libraries to streamline development and help engineers bring their products to market faster. Its standard LQFP-48 package allows for straightforward integration into PCB designs, ensuring a smooth design process.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1065 $61.5975
35+ $3.3695 $117.9325
54+ $3.2642 $176.2668
74+ $3.1589 $233.7586
95+ $3.0536 $290.0920
127+ $2.7377 $347.6879
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,354 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess