EN
  • EN
  • DE

ATSAMD51N19A-AU-EFP

Part No ATSAMD51N19A-AU-EFP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMD51
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 150-ATSAMD51N19A-AU-EFP
Standard Package 90
Win Source Part Number 1009761-ATSAMD51N19A-AU-EFP
Ultra Librarian 3D Model Ultra Librarian ATSAMD51N19A-AU-EFP CAD Model

Description

Microchip Technology's ATSAMD51N19A-AU-EFP: A High-Performance Microcontroller

The ATSAMD51N19A-AU-EFP by Microchip Technology is a cutting-edge microcontroller that is part of the SAM D51 series, designed to deliver exceptional power and flexibility for a wide range of applications. This 32-bit microcontroller is based on the high-performance Arm Cortex-M4 processor with a Floating Point Unit (FPU), operating at a speed of up to 120 MHz. With its advanced architecture, this microcontroller is ideal for applications requiring efficient power management, high-speed data processing, and robust operational capacity.

Featuring 512KB of flash memory and 192KB of SRAM, the ATSAMD51N19A-AU-EFP provides ample space for complex applications and data storage. Its extensive set of peripherals includes multiple serial communication modules, which support I2C, SPI, and UART protocols, making it highly versatile for connectivity solutions. Additionally, it offers USB connectivity with device and host capabilities, enhancing its use in computer interfacing.

The microcontroller's rich set of interfaces and peripherals also includes a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, as well as a 10-bit Digital-to-Analog Converter (DAC) for accurate analog signal processing. For enhanced security, the ATSAMD51N19A-AU-EFP incorporates features like a True Random Number Generator (TRNG), and hardware-based cryptographic acceleration support, ensuring secure data transactions and storage.

Designed with power efficiency in mind, the ATSAMD51N19A-AU-EFP includes power-saving modes that significantly reduce power consumption during idle or low-power states. This makes it particularly suitable for battery-powered devices, portable instruments, and IoT applications where energy conservation is crucial.

The microcontroller comes in a 48-pin TQFP package, making it compact and suitable for space-constrained applications. With its extensive documentation and support, developers can quickly integrate the ATSAMD51N19A-AU-EFP into their projects, leveraging Microchip's robust development ecosystem to accelerate time-to-market.

In summary, the ATSAMD51N19A-AU-EFP from Microchip Technology is a feature-rich microcontroller that offers a perfect blend of performance, connectivity, and power efficiency, making it an excellent choice for a broad spectrum of advanced electronic designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7736 $61.4152
17+ $7.1989 $122.3813
25+ $6.9740 $174.3500
35+ $6.7491 $236.2185
45+ $6.5241 $293.5845
60+ $5.8492 $350.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess