EN
  • EN
  • DE

PIC16LF628T-04I/SS

Part No PIC16LF628T-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LF628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF628T-04ISS-NDR, PIC16LF628T-04I/SS-N, PIC16LF628T-04ISS
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889601-PIC16LF628T-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF628T-04I/SS CAD Model

Description

Microchip Technology's PIC16LF628T-04I/SS Microcontroller

The PIC16LF628T-04I/SS is a high-performance, low-power 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is part of Microchip's extensive PIC family, renowned for their ease of use, reliability, and cost-effectiveness. The PIC16LF628T-04I/SS is particularly suitable for automation, consumer electronics, and automotive applications, where efficient power usage and space constraints are critical considerations.

At the heart of the PIC16LF628T-04I/SS is a powerful RISC architecture that enables the microcontroller to achieve a throughput approaching 1 MIPS per MHz, ensuring swift execution of instructions and optimal performance in time-sensitive applications. The device operates at a nominal voltage range from 2.0V to 5.5V, making it versatile for various low-voltage operations.

This microcontroller comes with 3.5KB of flash memory, providing ample space for application code, and 224 bytes of RAM for data storage. The flash memory technology allows for easy reprogramming and updating of the device, which is essential for iterative development and long-term product maintenance. Additionally, the PIC16LF628T-04I/SS features 128 bytes of EEPROM, which provides non-volatile storage for critical application parameters and user settings.

The PIC16LF628T-04I/SS is equipped with a range of integrated peripherals that enhance its functionality without the need for external components. These include a versatile 16-bit timer, an 8-bit timer, a Watchdog Timer for system reliability, and two Capture/Compare/PWM (CCP) modules that are indispensable for control applications. It also offers an analog comparator and a synchronous serial port (SSP) with SPI and I2C capabilities for communication with other microcontrollers and peripherals.

For design flexibility, the microcontroller is packaged in a compact 20-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications. The PIC16LF628T-04I/SS also supports in-circuit serial programming (ICSP) for convenient in-system updates, which is a valuable feature for devices that are difficult to access after deployment.

In summary, the PIC16LF628T-04I/SS by Microchip Technology is a feature-rich, cost-effective microcontroller solution designed for a multitude of applications requiring low power consumption and high integration. Its robust architecture, combined with a comprehensive set of peripherals and memory options, make it a smart choice for designers looking to balance performance with power efficiency.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess