EN
  • EN
  • DE
  • IT

S9S12P32J0MLHR

Part No S9S12P32J0MLHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Manufacturer NXP
Series HCS12
Package Reel - TR
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 49
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932952-S9S12P32J0MLHR
Ultra Librarian 3D Model Ultra Librarian S9S12P32J0MLHR CAD Model

Description

The NXP S9S12P32J0MLHR is a high-performance microcontroller designed for automotive and industrial applications. This microcontroller is part of NXP's HCS12 family, known for their robust architecture and enhanced features that cater to the rigorous demands of the modern control environment.

Key Features

  • Advanced CPU: The S9S12P32J0MLHR is equipped with a 16-bit HCS12 core that operates at a frequency of up to 50 MHz, providing the computational power necessary for complex tasks.
  • Memory: It boasts 32KB of on-chip flash memory, which is highly reliable and secure for storing firmware and applications. Additionally, it features 2KB of RAM for efficient data processing.
  • Rich Peripherals: This microcontroller includes a variety of peripherals such as multiple SCI (Serial Communication Interface) channels, SPI (Serial Peripheral Interface) modules, and IIC (Inter-Integrated Circuit) bus interfaces, allowing for versatile connectivity options.
  • Robust I/O: With numerous general-purpose input/output (GPIO) pins, the S9S12P32J0MLHR can handle multiple inputs and outputs, making it suitable for sensor interfacing and actuator control.
  • Enhanced Safety Features: Safety features include a watchdog timer and a clock monitor, which ensure system integrity and reliable operation under various conditions.
  • Low Power Consumption: Designed for energy efficiency, the microcontroller supports various power-saving modes, which are essential for battery-powered and energy-conscious applications.

Applications

This microcontroller is ideal for a wide range of applications, including but not limited to:

  • Automotive control systems such as engine management and body electronics
  • Industrial control systems like robotics and process control
  • Consumer electronics where reliable performance is critical

Quality and Reliability

The NXP S9S12P32J0MLHR is manufactured to meet the highest quality standards, ensuring long-term reliability and consistent performance in the field. Its robust design is suited for environments that require durability and resistance to harsh conditions.

If you are looking for a microcontroller that offers a blend of performance, connectivity, and reliability, the NXP S9S12P32J0MLHR is an excellent choice that can meet and exceed your application requirements.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4814 $51.8490
85+ $1.2155 $103.3175
130+ $1.1775 $153.0750
180+ $1.1395 $205.1100
230+ $1.1016 $253.3680
305+ $0.9876 $301.2180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess