EN
  • EN
  • DE

S9S12P32J0MQK

Part No S9S12P32J0MQK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features HCS12 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Manufacturer NXP
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 64
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.72V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-QFP
Case / Package 80-QFP (14x14)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 420
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932953-S9S12P32J0MQK
Ultra Librarian 3D Model Ultra Librarian S9S12P32J0MQK CAD Model

Description

The NXP S9S12P32J0MQK is a high-performance microcontroller designed to cater to a wide range of automotive and industrial applications. This microcontroller is part of the S12P family of 16-bit MCUs which are renowned for their exceptional efficiency and reliability. The S9S12P32J0MQK is built on the HCS12 core, which provides a robust platform for developers to create sophisticated control systems.

Key Features

  • Core: 16-bit HCS12 CPU, up to 50 MHz bus speed
  • Memory: 32 KB of on-chip flash memory, 2 KB of RAM
  • Advanced Interrupt Capabilities: Multiple interrupt vectors for handling complex tasks
  • Timers: Enhanced Capture Timer, Real-Time Interrupt Timer, and Pulse Width Modulator (PWM) for precise timing operations
  • Communication Interfaces: Includes SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules for versatile peripheral connectivity
  • Analog-to-Digital Converter (ADC): 10-bit resolution ADC for accurate sensor readings and analog data processing
  • Package: 48-pin LQFP (Low-Profile Quad Flat Package) for a compact footprint
  • Temperature Range: Operates within the industrial temperature range, making it suitable for harsh environments
  • Voltage Range: 2.7V to 5.5V power supply range, accommodating various power sources

Applications

The versatility of the S9S12P32J0MQK makes it an ideal choice for a multitude of applications, including but not limited to automotive control systems, industrial automation, robotics, and sensor management. Its robust set of features allows for the development of complex and reliable systems that require real-time control and interfacing with various peripherals and sensors.

Development Support

NXP provides extensive support for the S9S12P32J0MQK with a comprehensive suite of development tools. This includes software libraries, development boards, and integrated development environments (IDEs) that streamline the development process and help bring products to market faster. With these tools, engineers can fully leverage the capabilities of the S9S12P32J0MQK to create sophisticated and efficient systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess