EN
  • EN
  • DE

S9S12XS256J0MAA

Part No S9S12XS256J0MAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 80-QFP
Supplier Device Package 80-QFP (14x14)
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814348-S9S12XS256J0MAA
Ultra Librarian 3D Model Ultra Librarian S9S12XS256J0MAA CAD Model

Description

Product Overview: NXP S9S12XS256J0MAA Microcontroller

The NXP S9S12XS256J0MAA is a high-performance microcontroller unit (MCU) designed for automotive and industrial applications that demand a robust and reliable processing solution. This microcontroller is part of the HCS12X family, which is well-known for its exceptional efficiency, versatility, and integration capabilities.

Key Features

  • Core: The S9S12XS256J0MAA features a 16-bit HCS12X CPU, which operates at a frequency of up to 80 MHz. This core provides a perfect balance between processing power and energy efficiency, making it suitable for a wide range of applications.
  • Memory: It comes equipped with 256 KB of flash memory and 12 KB of RAM, ensuring ample space for complex software applications and data storage.
  • Advanced Timers: The MCU includes a rich set of timers, including 8-channel and 2-channel 16-bit timer modules, which are essential for precise event management and PWM generation.
  • Communication Interfaces: Multiple communication interfaces are available, such as CAN, SCI, and SPI modules, providing excellent connectivity options for various peripherals and devices.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC allows for accurate conversion of analog signals to digital, supporting real-time data processing and control.
  • Enhanced System Protection: The MCU features a range of protective functions, including a low-voltage detect circuit and a watchdog timer, to ensure system integrity under adverse conditions.
  • Package: The S9S12XS256J0MAA is available in an 80-pin QFP (Quad Flat Package), offering a compact footprint for space-constrained applications.

Applications

The NXP S9S12XS256J0MAA microcontroller is designed to meet the rigorous demands of the automotive industry, including body control modules, security systems, and engine management. Additionally, its robust feature set makes it an excellent choice for industrial control systems, home automation, and other embedded systems that require high reliability and performance.

Conclusion

With its powerful CPU, extensive memory, and comprehensive set of peripherals, the NXP S9S12XS256J0MAA MCU stands out as a formidable choice for developers and engineers looking to build advanced and dependable systems. Its commitment to reliability and functionality ensures that it remains a preferred option for a multitude of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7447 $58.4682
15+ $7.9958 $119.9370
23+ $7.7459 $178.1557
31+ $7.4960 $232.3760
40+ $7.2462 $289.8480
54+ $6.4966 $350.8164
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess