EN
  • EN
  • DE
  • IT

S9S12ZVL16F0WLF

Part No S9S12ZVL16F0WLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S12Z series Microcontroller IC 16-Bit 32MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 5.5V ~ 18V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-S9S12ZVL16F0WLF, 935374757557
Quantity per package 1250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893447-S9S12ZVL16F0WLF
Ultra Librarian 3D Model Ultra Librarian S9S12ZVL16F0WLF CAD Model

Description

The NXP S9S12ZVL16F0WLF is a high-performance microcontroller designed for automotive and industrial applications that require sophisticated control and communication capabilities. This 16-bit MCU is part of NXP's S12 MagniV product line, which integrates an MCU with a voltage regulator and CAN (Controller Area Network) transceiver into a single die, offering a compact and cost-effective solution.

Key Features

  • Advanced 16-bit HCS12 CPU Core: The S9S12ZVL16F0WLF is built around the HCS12 central processing unit, which operates at a frequency of up to 25 MHz, providing robust processing power for complex tasks.
  • Integrated LIN and CAN Communication: This microcontroller features a Local Interconnect Network (LIN) interface and a full CAN 2.0B-compliant protocol controller, facilitating easy integration into automotive networks.
  • On-Chip Memory: It comes with 16KB of flash memory and 1KB of RAM, which is suitable for various control algorithms and data storage requirements.
  • Analog-to-Digital Converter (ADC): The inclusion of a 10-bit ADC allows for precise measurement and monitoring of analog signals, essential for sensor-based applications.
  • Voltage Regulator: The integrated voltage regulator simplifies power supply design, reducing external component count and overall system cost.
  • Low Power Consumption: Designed with power efficiency in mind, the S9S12ZVL16F0WLF is suitable for applications where power conservation is critical.
  • Temperature Range: It operates within an extended temperature range, making it reliable for use in harsh environmental conditions.
  • Packages: Available in various package options, including LQFP, to suit different assembly and space requirements.

Applications

The NXP S9S12ZVL16F0WLF is ideal for a wide range of applications, particularly in the automotive sector, such as body control modules, gateways, and sensor nodes. Its robust feature set also makes it suitable for industrial control systems, home automation, and smart energy solutions.

Overall, the S9S12ZVL16F0WLF microcontroller is a versatile and reliable choice for designers looking to optimize their systems with an integrated, high-performance solution.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3935 $59.3285
27+ $4.4254 $119.4858
41+ $4.2871 $175.7711
56+ $4.1488 $232.3328
72+ $4.0105 $288.7560
97+ $3.5957 $348.7829
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess