EN
  • EN
  • DE

SA5212AD/01,118

Part No SA5212AD/01,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP TRANSIMP 140MHZ 8SO / SP Amp Transimpedance Amp Single 5.5V 8-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Transimpedance
Number of Circuits 1
Output Type Differential
-3db Bandwidth 140MHz
Operating Supply Current 26mA
Output Current per Channel 4mA
Dual Supply Voltage (±) 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 793803-SA5212AD/01,118
Popularity Medium
Supply and Demand Status Limited
Family Name SA5212A
Introduction Date April 26, 1995
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SA5212AD/01,118 CAD Model

Description

The SA5212AD/01,118 is a high-performance, precision operational amplifier (op-amp) manufactured by NXP Semiconductors. This component is well-suited for a wide range of applications, including but not limited to, test and measurement systems, professional audio equipment, and high-fidelity active filters. It is designed to offer a perfect blend of speed, accuracy, and minimal noise, making it an excellent choice for high-end signal processing.

Key Features

  • High-Speed Performance: The SA5212AD/01,118 op-amp provides a fast settling time and high slew rate, ensuring rapid response to input signal changes, which is critical for high-speed amplifiers.
  • Low Distortion: With its low harmonic distortion, this op-amp is capable of amplifying audio signals without significantly altering their quality, preserving the integrity of the original signal.
  • Low Noise: The device exhibits low voltage noise density, making it an ideal choice for applications requiring a high signal-to-noise ratio.
  • High Output Drive Capability: It can drive large capacitive loads while maintaining stability, which is essential for driving cables and other reactive elements.
  • Wide Supply Voltage Range: The op-amp operates over a broad range of supply voltages, adding to its versatility in different circuit configurations.

Applications

  • Professional Audio Equipment
  • Active Filters and Equalizers
  • Analog Signal Processing
  • Test and Measurement Systems
  • Data Acquisition Systems

Technical Specifications

Parameter Value Amplifier Type Operational Amplifier Number of Circuits 1 Slew Rate TBD Gain Bandwidth Product TBD Supply Voltage Range TBD Operating Temperature Range TBD Package / Case TBD

*Please note that the technical specifications such as Slew Rate, Gain Bandwidth Product, Supply Voltage Range, Operating Temperature Range, and Package / Case are to be determined (TBD) and should be verified with the latest datasheets from NXP Semiconductors for accurate information.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess