EN
  • EN
  • DE

SA5212AD

Part No SA5212AD
Manufacturer NXP / Nexperia
Description Transimpedance amplifier 140MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246049-SA5212AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5212AD CAD Model

Description

The NXP SA5212AD is a state-of-the-art dual operational amplifier that offers a perfect blend of high-performance and low-power consumption, making it an ideal choice for a wide range of applications. This dual op-amp features a high bandwidth and fast slew rate, which are essential for high-speed signal processing applications. The SA5212AD is designed to operate over a wide range of power supply voltages, from ±4.5V to ±15V, providing flexibility in various circuit designs.

With a typical low input noise voltage of 4.5 nV/√Hz, the SA5212AD is perfect for audio processing, high-fidelity systems, and other noise-sensitive applications. Its low total harmonic distortion (THD) ensures that the signal integrity is maintained, providing a clean and accurate output. The device also features a high output current capability, which allows it to drive heavy loads without compromising performance.

The SA5212AD's robust design includes short-circuit protection and output phase-reversal protection, which ensures reliable operation under adverse conditions. Its high input impedance makes it suitable for use in high-impedance sensor interfaces and buffer amplifiers. The dual operational amplifier comes in a compact SOIC-8 package, which saves valuable board space in dense electronic systems.

Whether you're designing professional audio equipment, instrumentation, active filters, or any application requiring high-speed and precision, the NXP SA5212AD provides the performance and reliability you need. Its combination of features makes it an excellent choice for designers looking for an op-amp that can deliver top-notch performance without sacrificing power efficiency.

In summary, the NXP SA5212AD is a versatile, high-performance dual operational amplifier that is well-suited for a variety of demanding applications. Its low noise, high slew rate, and low distortion are complemented by its wide operating voltage range and protective features, making it a reliable and practical component in any high-performance electronic system.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess