The NXP SA57031-24UK is a cutting-edge, low-power temperature sensor designed for precise temperature monitoring in a variety of applications. This sensor is part of NXP's industry-leading portfolio of temperature monitoring solutions, offering high accuracy and reliability in a compact, surface-mount package.
Key Features
- High Accuracy: The SA57031-24UK provides exceptional measurement accuracy, making it ideal for critical applications where precise temperature readings are necessary.
- Low Power Consumption: Designed with energy efficiency in mind, this sensor operates on a low power supply, helping to extend the battery life of portable and battery-powered devices.
- Wide Operating Temperature Range: With the ability to operate over a broad temperature range, this sensor is versatile and suitable for various environments and applications.
- Surface-Mount Package: The compact SOT-23 package allows for easy integration into circuit boards, saving space and reducing overall product size.
- I2C Interface: The built-in I2C interface ensures simple and straightforward communication with microcontrollers and other digital systems.
Applications
The SA57031-24UK is adept at handling the demands of multiple applications, including but not limited to:
- Industrial systems
- Consumer electronics
- Computer peripherals
- Telecommunication equipment
- Automotive systems
Technical Specifications
| Parameter |
Value |
| Accuracy |
±1°C |
| Supply Voltage |
2.7V to 5.5V |
| Operating Temperature Range |
-55°C to +125°C |
| Package Type |
SOT-23 |
| Communication Interface |
I2C |
With its robust feature set and versatile application range, the NXP SA57031-24UK temperature sensor is an excellent choice for any system requiring accurate temperature monitoring with minimal power consumption.