EN
  • EN
  • DE

M3932-SLATE-500

Part No M3932-SLATE-500
Manufacturer Alpha Wire
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028279-M3932-SLATE-500
Categories OEM Parts(M-N)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3932-SLATE-500 CAD Model

Description

The M3932-SLATE-500 is a multi-conductor cable manufactured by Alpha Wire. The "SLATE" likely refers to the jacket color, and the "500" likely refers to a 500-foot length of the cable. Alpha Wire is known for producing high-quality cables for various industrial and electronic applications. This cable is designed for reliable signal and power transmission in demanding environments.

Applications:

  • Industrial control systems
  • Robotics
  • Automation equipment
  • Machine tools
  • Data communication systems

Features:

  • Multi-conductor design: Provides multiple conductors for signal and power transmission.
  • Durable jacket: Offers excellent protection against abrasion, chemicals, and other environmental factors.
  • Shielded construction: Minimizes EMI and RFI interference.
  • Flexible design: Allows for easy routing and installation.
  • UL and CSA approved: Meets industry safety standards.

Benefits:

  • Reliable signal transmission: Ensures accurate and consistent data transfer.
  • Long-lasting performance: Withstands harsh environments and prolonged use.
  • Reduced downtime: Minimizes the risk of cable failures and system interruptions.
  • Easy installation: Simplifies the wiring process and saves time.
  • Safe operation: Complies with industry safety standards for safe and reliable operation.

Technical Specifications:

The M3932 cable likely features stranded conductors for enhanced flexibility and resistance to cracking from repeated bending. The insulation material is typically PVC or a similar polymer. The shielding may be tinned copper braid or foil. The voltage rating is generally 300V or 600V, depending on the specific construction. The operating temperature range is often specified as -20°C to +80°C. The specific gauge and number of conductors will vary depending on the exact configuration of the M3932 series. Detailed specifications are available in the Alpha Wire datasheet for that particular cable configuration.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess