EN
  • EN
  • DE

SA602AD/01

Part No SA602AD/01
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case SOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 756376-SA602AD/01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SA602AD/01 CAD Model

Description

The NXP SA602AD/01 is a versatile integrated circuit designed to provide high-performance solutions for radio frequency (RF) applications. This double-balanced mixer and oscillator is part of NXP's renowned SA602 series, crafted to deliver exceptional quality and reliability for a wide range of communication systems.

Key Features:

  • High Frequency Operation: The SA602AD/01 is capable of operating at RF frequencies up to 500 MHz, making it suitable for high-frequency applications such as AM/FM radio receivers, satellite communication, and various forms of wireless communication.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-operated equipment, ensuring longer operation times and reduced energy costs.
  • Excellent Gain and Sensitivity: With a high conversion gain of 15 dB and a typical input third-order intercept point of 15 dBm, the SA602AD/01 delivers a robust performance that enhances signal processing and improves overall sensitivity.
  • Integrated Oscillator: The on-chip oscillator can be configured with an external resonator, inductor, or crystal, providing flexibility in design and simplifying the circuitry required for frequency generation.
  • Low Noise Figure: The mixer's low noise figure of 5 dB ensures minimal signal degradation, preserving the integrity of the received signals and leading to clearer audio and data transmissions.

Applications:

The NXP SA602AD/01 is highly adaptable and can be used in various applications, including:

  • Cellular and cordless phones
  • RF data links
  • Wireless microphones
  • Broadband LANs
  • HF/VHF/UHF receivers

Technical Specifications:

The SA602AD/01 is available in an 8-pin SO (small outline) package, which is ideal for space-constrained applications. It requires a supply voltage of 4.5 to 8.0 V and operates over a temperature range of -40°C to +85°C. The combination of its high dynamic range, low distortion, and integrated oscillator function makes it an excellent choice for designers seeking a compact, high-performance RF solution.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
STMicroelectronics
Need more? Email Us
Linear Technology
Lowest to $9.1303
Altera
Need more? Email Us
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.6418 $71.6418
2+ $69.4030 $138.8060
3+ $67.1642 $201.4926
4+ $64.9254 $259.7016
6+ $58.2090 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess