EN
  • EN
  • DE

SAA1064/N2

Part No SAA1064/N2
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0845+
Reference case DIP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 726733-SAA1064/N2
Family Name SAA1064
Introduction Date February 01, 1991
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA1064/N2 CAD Model

Description

    

Product Overview: SAA1064/N2 from NXP

    

        The SAA1064/N2 is a robust, feature-rich LED driver integrated circuit (IC) designed by NXP Semiconductors. This IC is specifically engineered to drive 4-digit 7-segment displays with ease and efficiency. It is a perfect solution for applications requiring numeric display output, such as in digital clocks, counters, and instrumentation panels.    

    

Key Features

    
            
  • Segment Control: Capable of driving four 7-segment LED displays, the SAA1064/N2 provides individual control of each segment, allowing for clear and bright numeric representation.
  •         
  • I2C-Bus Interface: The inclusion of an I2C-bus interface facilitates easy communication between the IC and a microcontroller, enabling the user to send display data and control the brightness levels through simple programming.
  •         
  • Programmable Brightness: Users can adjust the LED brightness to one of 16 levels, ensuring optimal visibility across a range of lighting conditions.
  •         
  • Dynamic Drive: The IC offers dynamic drive capability, which reduces average power consumption and extends the life of the display.
  •         
  • High Output Current: With the ability to sink up to 20 mA per segment, the SAA1064/N2 can drive most common LED displays without the need for external resistors or drivers.
  •         
  • Low Standby Current: The device features a low standby current, making it suitable for battery-powered applications where power conservation is critical.
  •         
  • Supply Voltage: It operates within a supply voltage range of 4.5 V to 17 V, providing flexibility for various system designs.
  •     
    

Applications

    

        The versatility of the SAA1064/N2 allows it to be used in a wide array of applications that require numeric displays. It is commonly used in:    

    
            
  • Digital clocks and timers
  •         
  • Instrumentation and measurement devices
  •         
  • Calculators
  •         
  • Electronic meters such as voltmeters and ammeters
  •         
  • Consumer electronics
  •     
    

        With its combination of ease of use, programmability, and powerful output capabilities, the SAA1064/N2 from NXP is an ideal choice for developers looking to create reliable and visually appealing numeric display solutions.    

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP / LCD Driver 40-PDIP
Need more? Email Us
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6249 $81.2498
4+ $33.3333 $133.3332
5+ $32.2917 $161.4585
7+ $31.2500 $218.7500
9+ $30.2083 $271.8747
12+ $27.0833 $324.9996
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess