EN
  • EN
  • DE

SAA3010P/S285

Part No SAA3010P/S285
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description Infrared Transmitter IC PDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004867-SAA3010P/S285
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAA3010P/S285 CAD Model

Description

The NXP SAA3010P/S285 is a state-of-the-art infrared remote control transmitter that is part of NXP's renowned portfolio of high-performance semiconductor products. This component is specifically designed to serve as the core of an IR remote control system, suitable for a wide range of consumer electronics applications, including televisions, DVD players, stereo systems, and other home entertainment devices.

Key Features

  • High Data Rate Transmission: The SAA3010P/S285 supports high data rate transmission, ensuring quick and reliable communication between the remote control and the target device.
  • Low Power Consumption: Engineered for efficiency, the transmitter operates on low power, which prolongs battery life in remote control applications.
  • Versatile Modulation Schemes: It accommodates various modulation schemes, making it compatible with a multitude of IR protocols and standards.
  • Extended Operating Range: The device is designed to work effectively over long distances, providing users with the ability to control devices from across the room.
  • Multiple Package Options: Available in different package types to fit a variety of design specifications and manufacturing requirements.

Applications

The SAA3010P/S285 is ideal for developers looking to integrate IR transmission capability into their consumer electronic products. Its versatility and reliability make it a preferred choice for:

  • Television remote controls
  • Audio and video player remotes
  • Set-top box controllers
  • Other IR-based remote control solutions

Technical Specifications

The SAA3010P/S285 offers a comprehensive set of technical attributes that ensure its performance meets the needs of modern remote control systems:

  • Carrier frequency: 38 kHz
  • Supply voltage range: 2.0V to 5.5V
  • Operating temperature: -20°C to +75°C
  • Output type: IR LED driver

In conclusion, the NXP SAA3010P/S285 infrared remote control transmitter is a highly reliable and efficient solution for any manufacturer looking to implement IR communication in their products. Its compatibility with various protocols, low power consumption, and ability to operate over extended ranges make it an excellent choice for a wide array of remote control applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess