EN
  • EN
  • DE

SAA7115HL/V1518

Part No SAA7115HL/V1518
Manufacturer NXP / Nexperia
Description IC Digital Video Decoder 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-407
Number of Pins 100
RoHS Compliant
Win Source Part Number 1125390-SAA7115HL/V1518
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7115HL/V1518 CAD Model

Description

Introducing the SAA7115HL/V1518 Video Decoder by NXP Semiconductors

The SAA7115HL/V1518 from NXP Semiconductors is a multifaceted video decoder chip designed to facilitate the decoding and processing of analog video signals into digital form. This powerful component is ideal for applications that require high-quality video capture, such as digital video recorders, surveillance systems, and television set-top boxes.

The SAA7115HL/V1518 is equipped with a wide array of features that make it a versatile choice for video processing needs. It supports multiple analog inputs, including composite video, S-Video, and component video formats. This allows for flexibility in connecting various video sources to your system. The chip is capable of handling NTSC, PAL, and SECAM video formats, ensuring compatibility with video standards across different regions.

Advanced Digital Processing Capabilities

At the core of the SAA7115HL/V1518's functionality is its advanced digital processing capabilities. The chip includes a high-quality 9-bit analog-to-digital converter (ADC) that ensures accurate and precise conversion of analog signals to digital. Additionally, the built-in digital comb filter effectively reduces cross-color and cross-luminance artifacts, resulting in a cleaner and more defined image output.

The product also features automatic gain control (AGC) for optimal signal levels and programmable hue, contrast, brightness, and saturation controls to fine-tune the video output to the desired specifications. This level of control enables users to achieve the best possible video quality for their specific application.

Easy Integration and User-Friendly Interface

Designed with ease of integration in mind, the SAA7115HL/V1518 offers a user-friendly interface that simplifies the connection to microcontrollers and other digital systems. The I²C-bus control interface enables easy programming of the chip's functions and settings, allowing for seamless integration into a wide range of video processing systems.

Whether you're developing a consumer electronics product or a professional video solution, the SAA7115HL/V1518 from NXP Semiconductors is an excellent choice for reliable and high-quality video decoding. Its robust feature set and compatibility with various video standards make it a versatile and indispensable component in any video processing application.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1323 $56.9261
14+ $7.6176 $106.6464
21+ $7.3603 $154.5663
30+ $6.8456 $205.3680
38+ $6.5882 $250.3516
48+ $6.3309 $303.8832
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess