EN
  • EN
  • DE

SAA7120

Part No SAA7120
Manufacturer NXP / Nexperia
Description Digital Video Encoder (ConDENC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246230-SAA7120
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7120 CAD Model

Description

NXP SAA7120 Integrated Circuit

The NXP SAA7120 is a powerful and versatile integrated circuit designed for handling video signal processing tasks. This advanced IC is primarily engineered to convert digital video signals into analog formats, making it an essential component in various video applications such as DVD players, digital video recorders, and television sets.

Key Features

  • Video Encoding: The SAA7120 comes equipped with high-quality encoding capabilities, efficiently converting digital YUV video data into analog composite and separate Y/C (S-Video) signals.
  • Color Processing: It features sophisticated color processing technology, ensuring accurate and vibrant color reproduction on analog displays.
  • Compatibility: This IC supports multiple video standards including PAL and NTSC, offering flexibility for use in different regional markets.
  • Macrovision Copy Protection: The SAA7120 is capable of implementing Macrovision copy protection on analog output signals, providing content security for video producers.

Technical Specifications

  • Input Formats: Accepts 8-bit digital input formats, compatible with CCIR-601 and square pixel operation modes.
  • Output Filters: Built-in anti-aliasing filters on the analog outputs to ensure a clean and stable video signal.
  • Power Consumption: Designed for low power operation, it is suitable for use in consumer electronics where energy efficiency is a priority.
  • Package: Available in a standard PQFP44 package, which is conducive to space-saving PCB designs.

Applications

The SAA7120's functionality makes it an ideal choice for a wide range of applications. It can be utilized in:

  • Video broadcasting equipment
  • Professional video editing and post-production tools
  • Home entertainment systems
  • Video conferencing systems
  • Surveillance and security monitoring devices

Overall, the NXP SAA7120 stands out as a robust solution for analog video signal processing, offering designers a reliable and high-performance IC to meet the demands of modern video applications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4343 $62.6058
14+ $8.5620 $119.8680
21+ $8.2941 $174.1761
29+ $8.0273 $232.7917
38+ $7.7593 $294.8534
50+ $6.9566 $347.8300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess