EN
  • EN
  • DE

SAA7127H

Part No SAA7127H
Manufacturer NXP / Nexperia
Description Digital video encoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246234-SAA7127H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7127H CAD Model

Description

Introducing the SAA7127H Digital Video Encoder by NXP

The SAA7127H is a high-quality digital video encoder developed by NXP Semiconductors, designed to meet the advanced requirements of the digital video industry. This robust integrated circuit is engineered to convert digital video and graphics signals into analog video signals, supporting a variety of standard television formats including NTSC, PAL, and SECAM.

At the core of the SAA7127H's functionality is its ability to accept digital YCrCb (4:2:2) video data, converting it into a composite video signal or separate Y/C (S-Video) signals. The encoder also supports RGB input, making it highly versatile for multiple video applications. Its on-chip color space conversion ensures that the output video is of the highest quality, suitable for television broadcasting, video playback, and multimedia applications.

The SAA7127H provides a flexible interface, compatible with industry-standard microcontrollers, which allows for easy integration into a variety of video processing systems. It comes with a host of features such as programmable video output modes, macrovision copy protection compatibility, and closed captioning, making it a comprehensive solution for video encoding requirements.

One of the key advantages of the SAA7127H is its support for both interlaced and non-interlaced video formats. This feature ensures that the encoder can be used in both traditional interlaced TV systems as well as progressive scan displays, offering developers and manufacturers the flexibility to cater to different display technologies.

For system designers, the SAA7127H simplifies the design process by integrating several functions that would otherwise require additional components. Its built-in color burst and sync generation, voltage controlled oscillator (VCO), and digital-to-analog converters (DACs) reduce the overall component count, saving space and cost on the final product design.

NXP's commitment to quality is evident in the SAA7127H, making it a reliable choice for professional video equipment, consumer electronics, and multimedia systems. Its compact package and low power consumption further enhance its suitability for modern, slim-profile devices.

In summary, the SAA7127H from NXP is a powerful and efficient solution for digital-to-analog video signal conversion, offering a blend of versatility, high performance, and ease of integration that is ideal for today's rapidly evolving video technology landscape.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess