EN
  • EN
  • DE

SAA7130HL

Part No SAA7130HL
Manufacturer NXP / Nexperia
Description PCI video broadcast decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246237-SAA7130HL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7130HL CAD Model

Description

The NXP SAA7130HL is a powerful single-chip video broadcast decoder that is designed to facilitate the reception and decoding of analog television signals and capture for multimedia applications. This versatile integrated circuit is an ideal solution for bridging the gap between analog video technology and the digital requirements of modern media-centric systems.

Key Features

  • Multi-Standard Support: The SAA7130HL supports a wide range of video broadcast standards, including NTSC, PAL, and SECAM. This makes it a flexible option for use in global markets with varying analog broadcast systems.
  • High-Quality Video Decoding: It offers high-quality 9-bit video decoding and a range of advanced features to enhance picture quality, such as 2D comb filtering, which reduces cross-color and cross-luminance artifacts.
  • Audio Support: Alongside video, the SAA7130HL can process stereo audio signals and supports NICAM and A2 stereo decoding, providing a complete audio-visual experience.
  • Scalable Video Capture: The chip is capable of capturing video at various resolutions, making it suitable for applications ranging from video conferencing to television tuning and multimedia capture.
  • PCI Interface: With its PCI interface, the SAA7130HL can easily be integrated into desktop systems, allowing for straightforward installation and communication with the host CPU.
  • Software Support: It is supported by a range of software drivers and development tools that ensure ease of integration and compatibility with various operating systems and multimedia applications.

Applications

The SAA7130HL's capabilities make it an excellent choice for a variety of applications, including:

  • PC-based multimedia TV receivers
  • Video capture cards
  • Set-top boxes with recording features
  • Security surveillance systems

In conclusion, the NXP SAA7130HL offers a comprehensive solution for analog video capture and decoding, providing excellent picture quality and versatile functionality that can meet the needs of a wide array of multimedia applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess