EN
  • EN
  • DE

SAA7191B

Part No SAA7191B
Manufacturer NXP / Nexperia
Description Digital Multistandard Colour Decoder, Square Pixel DMSD-SQP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246246-SAA7191B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7191B CAD Model

Description

NXP SAA7191B Digital Video Decoder

The NXP SAA7191B is a high-performance digital video decoder that translates analog composite or S-video signals into digital formats for further processing and display. Designed to meet the demands of modern video applications, the SAA7191B is a versatile and reliable component that can be integrated into a variety of video systems, such as televisions, digital video recorders, and multimedia PCs.

Key Features:

  • Input Formats: Accepts both NTSC and PAL standards, making it suitable for use in different regions without the need for additional components.
  • Output Formats: Provides digital output in multiple formats including CCIR601, square pixel, and overlay modes, offering flexibility for different display requirements.
  • Integrated Filters: Features built-in anti-aliasing and notch filters to reduce signal noise and improve image quality.
  • Automatic Gain Control (AGC): The AGC adjusts the signal strength to maintain consistent video quality across varying input signal conditions.
  • Color Processing: Advanced color processing capabilities ensure accurate color reproduction and provide adjustments for hue, saturation, brightness, and contrast.
  • Programmable Scaler: An on-chip scaler allows for flexible image resizing to match the resolution of the output device.

Applications:

The SAA7191B is ideal for a range of applications that require high-quality video decoding. It is commonly used in:

  • Television sets
  • Video capture cards for computers
  • Security and surveillance systems
  • Video conferencing equipment
  • Personal video recorders (PVRs)

Technical Specifications:

The device operates on a 5V power supply and is available in a 48-pin plastic LQFP package. It is designed to work in conjunction with other NXP components for a complete video processing solution. The SAA7191B's low power consumption and small footprint make it an efficient choice for compact and energy-sensitive designs.

For developers, NXP provides detailed datasheets, application notes, and reference designs to facilitate the integration of the SAA7191B into their projects. With its robust feature set and support for multiple video standards, the SAA7191B is a crucial component for any video decoding task.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess