EN
  • EN
  • DE

L79L06ABUTR

Part No L79L06ABUTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Negative voltage regulators | IC REG LINEAR -6V 100MA SOT89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -30V
Min/Fixed Output Voltage -6V
Output Current 100mA
Current - Quiescent (Iq) 5.5mA
Maximum Supply Current 6mA
PSRR 46dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-3
Family Part Number L79L06
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1194632-L79L06ABUTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L79L06ABUTR CAD Model

Description

Introducing the L79L06ABUTR Voltage Regulator from STMicroelectronics

The L79L06ABUTR is a versatile and reliable negative voltage regulator designed and manufactured by the industry-leading company, STMicroelectronics. This component is part of their L79 series, which is known for providing a wide range of fixed output voltages that cater to a variety of electronic applications. The L79L06ABUTR, in particular, is a staple for systems that require a regulated -6V output.

At the heart of the L79L06ABUTR’s functionality is its ability to maintain a constant -6V output voltage, even in the face of varying input voltages and output currents. This makes it an ideal choice for high precision electronics that require a stable power supply. The device is capable of delivering up to 100mA of output current, which suffices for a wide array of low power applications.

The L79L06ABUTR comes in a compact SOT-89 package, which is not only space-saving but also conducive to efficient thermal dissipation. This ensures that the device operates within its temperature range, maintaining reliability and longevity. The small footprint of the SOT-89 package makes the L79L06ABUTR a suitable choice for space-constrained applications, including portable devices and embedded systems.

One of the key features of the L79L06ABUTR is its thermal overload protection, which safeguards the device from damage that can occur during instances of excessive power dissipation. Additionally, the regulator includes short-circuit protection, which contributes to the overall robustness of the system by preventing the device from failing due to accidental short circuits.

STMicroelectronics has designed the L79L06ABUTR with a simple external circuitry requirement, making it easy to integrate into a wide range of designs without the need for complex additional components. This simplicity, combined with the regulator’s performance and protection features, makes it an excellent choice for designers and engineers looking to develop stable and reliable negative voltage applications.

In summary, the L79L06ABUTR from STMicroelectronics is a testament to the company’s commitment to providing high-quality power management solutions. Its combination of a fixed -6V output, thermal and short-circuit protection, and a compact package design, make it an essential component for any application requiring a reliable negative voltage supply.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess