EN
  • EN
  • DE

SAA7750EL/N

Part No SAA7750EL/N
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312164-SAA7750EL/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAA7750EL/N CAD Model

Description

Product Overview: NXP SAA7750EL/N

The NXP SAA7750EL/N is a high-performance multimedia processor designed to cater to the demanding needs of modern multimedia applications. This innovative product from NXP Semiconductors is built to provide a robust platform for applications requiring advanced audio and video processing capabilities.

At the heart of the SAA7750EL/N is a powerful ARM processor core, which is capable of delivering exceptional computing performance while maintaining energy efficiency. This makes the chip an ideal solution for portable devices where power consumption is a critical factor. The ARM core is complemented by a range of peripherals and interfaces that allow for flexible system design and connectivity options.

The processor is equipped with an integrated Digital Signal Processor (DSP) that provides additional computational power for handling complex algorithms and signal processing tasks. This feature is particularly useful in applications such as voice recognition, audio encoding/decoding, and 3D sound processing. The DSP's capabilities ensure that the SAA7750EL/N can deliver high-quality audio experiences that are both immersive and realistic.

For multimedia applications, the SAA7750EL/N supports a variety of audio and video formats, ensuring compatibility with a wide range of content. Its video processing unit can handle high-resolution video playback and streaming, making it suitable for portable media players, digital signage, and in-vehicle entertainment systems.

Connectivity is another key feature of the SAA7750EL/N. It includes a range of interfaces such as USB, I2C, SPI, and UART, which provide seamless integration with other components and peripherals. This level of connectivity enables device manufacturers to design highly interactive and connected devices that can communicate with other systems and accessories.

In summary, the NXP SAA7750EL/N is a versatile and powerful multimedia processor that offers a perfect blend of performance, energy efficiency, and connectivity. It is designed to meet the rigorous demands of modern multimedia applications and is an excellent choice for developers looking to create sophisticated and feature-rich devices.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,938 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess