EN
  • EN
  • DE

SAF3560HV/V1101,55

Part No SAF3560HV/V1101,55
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 144HLQFP / Automotive Interface 144-HLQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Applications Automotive
Interface I2C, SPI, UART
Voltage - Supply 1.2V, 3.3V
Package / Case 144-LQFP Exposed Pad
Supplier Device Package 144-HLQFP (20x20)
Mounting SMD (SMT)
Base Product Number SAF35
Other Names 935290669557
Standard Package 300
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1260882-SAF3560HV/V1101,55
Ultra Librarian 3D Model Ultra Librarian SAF3560HV/V1101,55 CAD Model

Description

The SAF3560HV/V1101,55 is a state-of-the-art car radio processor developed by NXP Semiconductors, a leader in automotive technology solutions. This high-performance integrated circuit is designed to meet the demanding needs of modern car infotainment systems, providing superior audio quality, advanced signal processing, and a host of features that enhance the in-vehicle multimedia experience.

Key Features:

  • Advanced Signal Processing: The processor is equipped with sophisticated signal processing capabilities that enable it to deliver crisp, clear audio output. It supports various audio formats and has the ability to process complex audio algorithms for an immersive sound experience.
  • Multi-Standard Support: It is compatible with a wide range of broadcasting standards, including AM, FM, HD Radio, and DAB/DAB+. This versatility ensures that users can access a broad spectrum of radio stations and content, regardless of their location.
  • High-Quality Audio Performance: With its high fidelity audio processing, the SAF3560HV/V1101,55 ensures premium sound quality for all types of media, making it an ideal choice for audiophiles and regular users alike.
  • Integrated Data Services: The processor can handle various data services such as traffic information and emergency alerts, providing drivers with up-to-date information to ensure a safe and informed driving experience.
  • Robust Connectivity: The SAF3560HV/V1101,55 includes interfaces for seamless integration with other in-car systems, such as CAN and I2C buses, enabling communication between different vehicle components.
  • Low Power Consumption: Designed with energy efficiency in mind, the processor operates with low power consumption, making it suitable for use in electric and hybrid vehicles where power management is crucial.

Applications:

The SAF3560HV/V1101,55 is primarily used in car radio systems but is versatile enough to be incorporated into various automotive applications, including:

  • In-car entertainment systems
  • Navigation and multimedia units
  • Telematics and vehicle connectivity modules

With its combination of performance, flexibility, and quality, the SAF3560HV/V1101,55 from NXP is a top choice for automotive manufacturers looking to deliver a superior audio and infotainment experience to their customers.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
2-Channel I2C Multiplexer Interface 16-TSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 144-HLQFP (20x20)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Molex, LLC
90 Connector Header, Male Pins Board Edge, Through Hole, Right Angle Black Impact, Guide Left
Lowest to $16.1912

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess