EN
  • EN
  • DE

LTC4162EUFD-L42M#PBF

Part No LTC4162EUFD-L42M#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1-8CELL 28QFN / Battery Battery Monitor IC Lithium Ion/Polymer 28-QFN (4x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Analog Devices Inc.
Series PowerPath™
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 8
Fault Protection Over Current, Over Temperature, Over Voltage
Interface I²C
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-QFN (4x5)
Base Product Number LTC4162
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355038-LTC4162EUFD-L42M#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4162EUFD-L42M#PBF CAD Model

Description

Product Overview: LTC4162EUFD-L42M#PBF

The LTC4162EUFD-L42M#PBF is a sophisticated battery charging and power management product from Analog Devices Inc., designed for modern electronics that require reliable and efficient energy solutions. This advanced device integrates a synchronous buck battery charger with a wide range of features and capabilities, making it an ideal choice for portable devices, medical equipment, and industrial applications.

Key Features

  • Advanced Battery Charging: The LTC4162EUFD-L42M#PBF offers a high-efficiency, multi-chemistry battery charging solution, supporting Li-Ion, Li-Polymer, and LiFePO4 batteries with precision and care. It ensures optimal charging conditions to maximize battery life and performance.
  • PowerPath Control: With its PowerPath control, the device seamlessly manages the power distribution between the system load and the battery, ensuring uninterrupted operation even when external power is unavailable or fluctuates.
  • Wide Input Voltage Range: The charger operates over a broad input voltage range, accommodating a variety of power sources from 4.5V to 35V, which is crucial for applications that may encounter diverse power environments.
  • Highly Integrated Design: This product integrates numerous functions into a single package, including input current limiting, temperature compensation, and battery health monitoring, which simplifies the design and reduces the overall footprint on the PCB.
  • Intelligent Thermal Regulation: To ensure safe operation, the LTC4162EUFD-L42M#PBF features an intelligent thermal regulation system that protects the device and the battery from overheating by automatically adjusting the charge current.

Applications

  • Portable Medical Devices
  • Industrial Handhelds
  • Uninterruptible Power Supplies (UPS)
  • Portable Instruments
  • Automotive Accessories

The LTC4162EUFD-L42M#PBF is packaged in a 24-lead QFN package, offering a compact solution for space-constrained applications. Its robust design ensures reliability and durability, which is essential for critical and sensitive devices. With its comprehensive feature set and high level of integration, this product from Analog Devices Inc. represents a state-of-the-art solution for advanced battery charging and power management requirements.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess