EN
  • EN
  • DE

SAF7167AHW/V1,118

Part No SAF7167AHW/V1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC RGB VIDEO AMP 48HTQFP / Video Converter IC I²C ITU-R BT.601 48-HTQFP (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Function Converter
Applications Video Display
Standards ITU-R BT.601
Control Interface I²C
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (7x7)
Base Product Number SAF71
Other Names 935269523118,SAF7167AHWBR-T,SAF7167AHWBR-T
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260288-SAF7167AHW/V1,118
Ultra Librarian 3D Model Ultra Librarian SAF7167AHW/V1,118 CAD Model

Description

The SAF7167AHW/V1,118 is a state-of-the-art car radio and audio DSP manufactured by NXP Semiconductors, a leader in automotive and multimedia solutions. This product is designed to cater to the advanced requirements of modern car entertainment systems, offering a seamless audio experience with high fidelity and extensive functionality.

Key Features

  • High-Performance DSP: The core of the SAF7167AHW/V1,118 is a powerful digital signal processor that enables sophisticated audio processing, including equalization, noise reduction, and sound enhancement.
  • Multi-Standard Support: This product supports a wide range of audio standards, ensuring compatibility with various formats and broadcasting systems used in car radios worldwide.
  • Integrated Audio Inputs/Outputs: It features multiple audio inputs and outputs that allow for the connection of various audio sources and peripherals, providing flexibility in system design.
  • Advanced Tuning Capabilities: The device includes advanced tuning capabilities for precise control over the audio output, enabling customization to match the acoustics of different vehicle interiors.
  • Robust Temperature Range: Designed to withstand the demanding conditions of automotive environments, the SAF7167AHW/V1,118 operates across a wide temperature range, ensuring reliability and performance under various climatic conditions.

Applications

The SAF7167AHW/V1,118 is ideal for a range of automotive audio applications, including:

  • Car radios and infotainment systems
  • Audio signal processing units
  • Sound enhancement modules
  • Automotive multimedia systems

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The SAF7167AHW/V1,118 is no exception, undergoing rigorous testing and validation to ensure it meets the stringent requirements of the automotive industry.

Ordering Information

The SAF7167AHW/V1,118 is available for order under the part number SAF7167AHW/V1,118. For detailed product specifications, ordering information, and support, please visit NXP Semiconductors' official website or contact their customer support team.

You May Also Be Interested in

Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess