EN
  • EN
  • DE

SAF7730HV/N221D,51

Part No SAF7730HV/N221D,51
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description SAF7730HV/N221D,51
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Base Product Number SAF77
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 793832-SAF7730HV/N221D,51
Ultra Librarian 3D Model Ultra Librarian SAF7730HV/N221D,51 CAD Model

Description

The SAF7730HV/N221D,51 is a high-performance car radio and audio DSP product from NXP Semiconductors, a leader in automotive semiconductor solutions. This integrated circuit is designed to meet the rigorous demands of modern car infotainment systems, offering a versatile and powerful platform for delivering superior audio quality and advanced signal processing capabilities.

Key Features

  • Multi-Standard Radio Support: The SAF7730HV/N221D,51 is capable of decoding a wide range of radio standards including AM, FM, and various digital broadcasting formats, providing a global solution for car radios.
  • Advanced Audio Processing: With its powerful DSP core, this product offers advanced audio processing features such as noise reduction, echo cancellation, and sound enhancement to deliver crystal-clear sound quality.
  • Integrated Audio Inputs/Outputs: It comes with multiple audio I/O options, making it highly flexible for integration into complex automotive audio systems.
  • Customizable Sound Settings: Users can tailor audio settings to their preferences, leveraging the device's extensive equalization and sound processing capabilities.
  • High Integration: The SAF7730HV/N221D,51 integrates several functions into a single chip, reducing the overall component count and saving space on the PCB.

Applications

The SAF7730HV/N221D,51 is ideal for a variety of automotive applications, including:

  • High-end car radios
  • Infotainment systems
  • Audio processing units

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SAF7730HV/N221D,51 is no exception. It is built to withstand the harsh conditions of the automotive environment, ensuring long-term performance and stability.

Technical Specifications

The SAF7730HV/N221D,51 operates over a wide temperature range and is available in a lead-free package. It is compliant with automotive industry standards for electronic components, ensuring compatibility and interoperability within the automotive ecosystem.

For detailed technical specifications and application support, it is recommended to refer to the official NXP datasheets and product documentation, or to contact NXP's technical support team for further assistance.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess