EN
  • EN
  • DE

SAF7751HV/N205ZK

Part No SAF7751HV/N205ZK
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP AUDIO MULTI-TUNER /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series SAF775x
Package Tray
Type Audio, Car Signal Processor
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Base Product Number SAF7751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935305733557
Standard Package 1
Win Source Part Number 1023654-SAF7751HV/N205ZK
Ultra Librarian 3D Model Ultra Librarian SAF7751HV/N205ZK CAD Model

Description

Introducing the SAF7751HV/N205ZK from NXP

The SAF7751HV/N205ZK is a state-of-the-art car radio and audio DSP product from NXP Semiconductors, designed to elevate the in-car audio experience. This innovative integrated circuit (IC) is a testament to NXP's commitment to delivering high-performance and feature-rich solutions for the automotive industry. With its advanced features and robust design, the SAF7751HV/N205ZK is the perfect choice for automotive manufacturers and suppliers looking to incorporate superior audio processing capabilities into their vehicles.

High-Quality Audio Processing

At the heart of the SAF7751HV/N205ZK is a powerful audio DSP core that offers exceptional sound quality and supports a wide range of audio formats. It is capable of handling complex audio processing tasks with ease, ensuring that passengers can enjoy a rich and immersive listening experience, whether they're tuning into their favorite radio stations or streaming music from their personal devices.

Advanced Radio Features

The product integrates advanced radio features, including support for AM, FM, and digital radio. Its sophisticated signal processing algorithms ensure clear reception and high-quality audio output, even in challenging signal conditions. The SAF7751HV/N205ZK also includes features such as station seeking and noise blanking, which contribute to a seamless and enjoyable radio experience.

Seamless Integration

Designed with integration in mind, the SAF7751HV/N205ZK is built to interface smoothly with other components in a vehicle's audio system. Its flexible I/O options and programmable features allow for easy customization to meet the specific needs of different automotive applications. With its compact form factor, it can be integrated into a variety of in-car entertainment systems without taking up excessive space.

Robust and Reliable

NXP's commitment to quality is evident in the SAF7751HV/N205ZK's robust design, which is engineered to withstand the harsh conditions typical of automotive environments. This product is built to deliver consistent performance over a wide temperature range and to resist the vibrations and shocks that are common in vehicles.

Overall, the SAF7751HV/N205ZK is an exceptional choice for automotive manufacturers looking to provide their customers with a premium audio experience. Its combination of advanced audio processing, radio capabilities, ease of integration, and reliability make it a standout product in the automotive audio market.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess