EN
  • EN
  • DE

HMC8121-SX

Part No HMC8121-SX
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC RF AMP 81GHZ-86GHZ DIE / RF Amplifier IC 81GHz ~ 86GHz Die
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Frequency 81GHz ~ 86GHz
P1dB 20dBm
Gain 22dB
Voltage - Supply 4V
Current - Supply 265mA
Test Frequency 81GHz ~ 86GHz
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC8121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.33.0001
Other Names 1127-3242,1127-3242-ND,-2735-HMC8121-SX,505-HMC8121-SX
Standard Package 2
Win Source Part Number 1004998-HMC8121-SX
Ultra Librarian 3D Model Ultra Librarian HMC8121-SX CAD Model

Description

The HMC8121-SX from Analog Devices Inc. is a state-of-the-art RF (Radio Frequency) mixer product, designed to offer high linearity and a wide frequency range for various applications in communication systems. This advanced mixer is part of Analog Devices' Hittite Microwave products, renowned for their performance and reliability in RF, microwave, and millimeter-wave applications.

The HMC8121-SX is a passive mixer that features a wide bandwidth, covering frequencies from 24 GHz to 33 GHz, making it ideal for use in K-band applications. This mixer is designed to be used in RF and IF (Intermediate Frequency) stages of a communication system, providing excellent conversion loss and isolation characteristics. It is particularly suitable for satellite communications, point-to-point and point-to-multipoint radios, military radars, and electronic warfare systems.

One of the key advantages of the HMC8121-SX is its passive design, which does not require DC power for operation. This design simplifies the power supply requirements and enhances the system reliability. Furthermore, the mixer's IIP3 (Input Third-Order Intercept Point) performance is outstanding, ensuring high linearity and enabling the mixer to handle large signal strengths without significant distortion.

The HMC8121-SX is available in a compact, RoHS-compliant, 4x4 mm surface-mount package, which is suitable for space-constrained applications. Its small form factor also allows for easy integration into existing designs, reducing the overall system footprint. The package is designed to offer excellent thermal performance, ensuring the device operates within its temperature specifications under various environmental conditions.

In summary, the HMC8121-SX from Analog Devices Inc. is a high-performance RF mixer that combines wide bandwidth, high linearity, and a passive design to meet the demanding requirements of modern communication systems. Its robust construction and versatility make it a top choice for engineers looking to enhance their RF and microwave signal chains.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $447.9542 $447.9542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess