EN
  • EN
  • DE

SAF7755HV/203,557

Part No SAF7755HV/203,557
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980386-SAF7755HV/203,557
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAF7755HV/203,557 CAD Model

Description

The SAF7755HV/203,557 is a cutting-edge car radio and audio digital signal processor (DSP) developed by NXP Semiconductors. This sophisticated chip is specifically designed to meet the high demands of modern automotive audio systems, providing both superior performance and flexibility for in-car entertainment and communication solutions.

Key Features

  • Advanced Signal Processing: The SAF7755HV/203,557 is equipped with powerful signal processing capabilities, enabling it to deliver high-fidelity audio quality. It supports complex audio processing algorithms for sound enhancement and noise reduction, ensuring a pristine listening experience in the noisy car environment.
  • Multi-Standard Support: This DSP supports a wide range of radio broadcast standards, including AM, FM, and various digital radio formats. This versatility allows for seamless integration into global markets with different broadcasting systems.
  • Integrated Tuner: The device comes with an integrated tuner that provides excellent receiver performance and simplifies system design by reducing the number of external components required.
  • Flexible Audio Routing: With its flexible audio routing capabilities, the SAF7755HV/203,557 allows for multiple audio sources to be managed and directed to various outputs, catering to the complex audio zoning needs of modern vehicles.
  • Software Programmability: The DSP is software programmable, allowing for updates and customization to adapt to evolving standards and consumer preferences.

Applications

The SAF7755HV/203,557 is ideal for a range of automotive applications, including:

  • High-end car radio systems
  • Infotainment and multimedia units
  • Audio amplifiers with integrated DSP
  • Automotive audio processing systems

Technical Specifications

The NXP SAF7755HV/203,557 boasts a robust set of technical specifications designed to accommodate the demanding requirements of automotive audio systems:

  • Supply voltage: Typically 3.3V for digital and 8V for analog circuits
  • Operating temperature range: -40°C to +85°C, suitable for automotive environments
  • Package: HVQFN (Heat-sink Very-thin Quad Flat-pack No-leads)

With its powerful processing capabilities, support for multiple standards, and flexible audio routing, the SAF7755HV/203,557 from NXP is a top-tier choice for automotive manufacturers looking to deliver exceptional audio experiences to their customers.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess