EN
  • EN
  • DE

SC13213C

Part No SC13213C
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description S08 8-bit MCU, S08 core, 60KB Flash, 2.4 GHz Radio, MAPBGA 48
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980480-SC13213C
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC13213C CAD Model

Description

The NXP SC13213C is a cutting-edge integrated circuit designed to cater to the needs of modern electronics. This robust component is part of NXP's renowned semiconductor product line, known for its high quality, reliability, and performance. The SC13213C is particularly well-suited for applications in automotive, industrial, and IoT devices, where precision and durability are of utmost importance.

Key Features

  • Advanced Technology: Built on NXP's proprietary technology, the SC13213C offers excellent performance and power efficiency, making it ideal for energy-sensitive applications.
  • High Reliability: The SC13213C is designed to withstand harsh environments and is rated for extended temperature ranges, ensuring reliable operation under extreme conditions.
  • Flexible Integration: Its compact design and versatile interfacing options make it easy to integrate into a wide range of electronic systems without compromising on space or functionality.
  • Robust Security: With built-in security features, the SC13213C provides a secure foundation for applications that require data protection and secure communications.

Applications

The versatility of the SC13213C allows it to be utilized across various sectors. In the automotive industry, it can be integrated into infotainment systems, advanced driver-assistance systems (ADAS), and vehicle networking. Industrial applications include automation control systems, smart sensors, and energy management solutions. Additionally, the SC13213C is an excellent choice for IoT devices, such as smart home appliances, wearable technology, and connected health devices, where connectivity and data integrity are crucial.

Technical Specifications

NXP's SC13213C boasts a range of technical specifications that make it a top contender in its class. It supports multiple communication protocols, has a wide operating voltage range, and features low-power operation modes to extend the battery life of portable devices. The precise specifications are available upon request or through NXP's official product datasheets.

Conclusion

The NXP SC13213C represents a blend of performance, efficiency, and security, making it an excellent choice for developers and manufacturers seeking a reliable and versatile component for their next-generation electronic products. With NXP's commitment to innovation and quality, the SC13213C is set to be a pivotal part of the technology landscape for years to come.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess