EN
  • EN
  • DE

SC16C2550BIB48,128

Part No SC16C2550BIB48,128
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DUAL W/FIFO 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 5Mbps
Supply Voltage - Operating 2.5V, 3.3V, 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 107793-SC16C2550BIB48,128
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIB48,128 CAD Model

Description

The NXP SC16C2550BIB48,128 is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to facilitate serial communication in a wide array of computing and communication applications. This versatile chip is especially suitable for environments where high data throughput and reliability are of paramount importance.

Key Features

  • Dual Channel: The device features two independent UART channels, each capable of handling serial data transfers efficiently. This dual-channel architecture allows for simultaneous data processing, increasing overall system throughput.
  • High Baud Rates: With support for baud rates up to 5 Mbps, the SC16C2550BIB48,128 can easily keep up with the high-speed requirements of modern communication systems.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFO buffers for both transmit and receive lines, significantly reducing the CPU overhead and improving system performance during serial data exchanges.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing for precise adjustment of the communication speed to match specific requirements of the connected devices.
  • Modem Control Functions: The IC includes a full set of modem control functions, making it ideal for applications that require modem interface capabilities.
  • Industrial Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in harsh environmental conditions.
  • Flexible Voltage Operation: The SC16C2550BIB48,128 operates at a 5V power supply voltage, accommodating a wide range of industrial and commercial applications.

Applications

The NXP SC16C2550BIB48,128 is designed for use in applications that require high-speed serial data communication. This includes but is not limited to point-of-sale terminals, industrial control systems, factory automation, networking equipment, and data collection devices.

Package and Quality

This IC is offered in a compact 48-pin LQFP (Low-profile Quad Flat Package), ensuring a minimal footprint on the PCB while providing adequate pin access for all functionalities. NXP's commitment to quality means that the SC16C2550BIB48,128 is manufactured to the highest standards, ensuring consistent performance and reliability for your critical applications.

You May Also Be Interested in

UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
Sipex Corporation
4 PLCC-68 UARTs (Universal Asynchronous Receiver Transmitter) RoHS
Lowest to $156.7165
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.2795 $74.5590
4+ $30.5883 $122.3532
6+ $29.6324 $177.7944
7+ $28.6765 $200.7355
10+ $27.7206 $277.2060
13+ $24.8530 $323.0890
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess