EN
  • EN
  • DE

LM3815MX-7.0

Part No LM3815MX-7.0
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Fast Current Gauge IC with Ultra Low Loss Sense Element and PWM Output | IC CURRENT GAUGE 6% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Current Gauge
Sensing Method Low-Side
Accuracy ±6%
Parts Input Voltage (V) 2V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM3815
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1199187-LM3815MX-7.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3815MX-7.0 CAD Model

Description

The LM3815MX-7.0 is a precision voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the LM3815 series, known for its reliability and efficiency in a wide range of applications. With a fixed output voltage of 7.0 volts, the LM3815MX-7.0 is an ideal choice for providing stable power to sensitive electronic circuits.

Key Features

  • Output Voltage: Fixed at 7.0V, providing a stable voltage supply for consistent performance.
  • Output Current: Capable of delivering up to 100mA of output current, suitable for low-power applications.
  • Package: Available in an SOIC-8 package, which is compact and suitable for space-constrained designs.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under varying environmental conditions.
  • Protection Features: Includes built-in thermal shutdown and current limiting to protect the device and the load from damage due to overheating and overcurrent conditions.

Applications

The LM3815MX-7.0 voltage regulator is versatile and can be used in a variety of electronic devices and systems, including:

  • Battery-powered devices
  • Microcontroller power supplies
  • Portable electronics
  • Low-power data acquisition systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM3815MX-7.0 voltage regulator is designed with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. It's a product that engineers and designers can rely on for consistent performance and durability.

Ordering Information

The LM3815MX-7.0 is available for order with the option to purchase in various quantities, catering to both small-scale projects and large-volume production needs. For detailed ordering and pricing information, customers are encouraged to visit the Texas Instruments website or contact their local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 5% 10VSON / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Lowest to $2.5721
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Infineon Technologies
IC CURRENT SENSE 8SOIC / Current Sense Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
STMicroelectronics
IC CURRENT SENSE 36PWRSSO / Current Sense Regulator High-Side PowerSSO-36
Lowest to $11.6032
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1002

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess