EN
  • EN
  • DE

SC16C2552IA44

Part No SC16C2552IA44
Manufacturer NXP / Nexperia
Description Dual UART with 16-byte transmit and receive FIFOs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246840-SC16C2552IA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2552IA44 CAD Model

Description

The SC16C2552IA44 is a high-performance dual universal asynchronous receiver-transmitter (DUART) from NXP Semiconductors designed for efficient serial communication in a variety of applications. This integrated circuit is part of NXP's broad portfolio of communication devices, offering reliable performance and flexibility for designers.

Key Features

  • Dual Channel: The device features two independent UART channels, each with a full set of modem control signals for comprehensive serial communication capabilities.
  • Baud Rate: It supports baud rates up to 5 Mbps, allowing for high-speed data transfer, which is essential for modern communication requirements.
  • Voltage Range: Operating at a voltage range of 4.5V to 5.5V, the SC16C2552IA44 is suitable for a variety of power environments and ensures compatibility with standard 5V systems.
  • Enhanced Features: The device includes enhanced features such as on-chip oscillator, FIFOs, hardware and software flow control, and a multi-drop mode, providing a versatile solution for serial communication.
  • Package: The SC16C2552IA44 comes in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of mounting on printed circuit boards.

Applications

This DUART is suitable for a wide range of applications, including but not limited to:

  • Factory automation and industrial control systems
  • Point of sale (POS) terminals
  • Gaming and lottery systems
  • Telecommunications equipment
  • Networking equipment and routers

Quality and Support

NXP is committed to delivering high-quality products and the SC16C2552IA44 is no exception. It is backed by NXP's rigorous testing and quality assurance processes. Additionally, NXP provides extensive technical support and documentation, making the integration of SC16C2552IA44 into your design as smooth as possible.

For detailed technical specifications, application notes, and support resources, designers and engineers can visit the official NXP Semiconductors website or contact their local NXP sales office.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8840 $63.0720
18+ $6.4689 $116.4402
28+ $6.2668 $175.4704
39+ $6.0646 $236.5194
50+ $5.8625 $293.1250
66+ $5.2559 $346.8894
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess