EN
  • EN
  • DE

SC16C554DIB64

Part No SC16C554DIB64
Manufacturer NXP / Nexperia
Description Quad UART with 16-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246854-SC16C554DIB64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C554DIB64 CAD Model

Description

Product Overview: NXP SC16C554DIB64

The NXP SC16C554DIB64 is a quintessential component for modern communication systems, offering a versatile and high-performance solution for serial data exchange. This integrated circuit is designed to meet the rigorous demands of applications that require multiple UART (Universal Asynchronous Receiver/Transmitter) channels.

Key Features

  • Quad UART Interface: The device boasts four independent UART channels, providing flexibility and enabling high-throughput data communication for complex systems.
  • Baud Rate: Each UART channel can support a wide range of baud rates, ensuring compatibility with various communication standards and allowing for precise adjustments to meet specific requirements.
  • FIFO Buffers: Equipped with 16-byte FIFOs for each transmit and receive channel, the SC16C554DIB64 can handle high data loads, reducing CPU overhead and improving system efficiency.
  • Modem Control: The product supports full modem control capabilities, making it suitable for applications that require remote communication and control.
  • Programmable Character Lengths: It allows for programmable character lengths, stop bits, and parity, offering the versatility needed for various data formats and protocols.
  • Industrial Temperature Range: With an operational temperature range suitable for industrial environments, this device ensures reliability and performance under extreme conditions.

Applications

The SC16C554DIB64 is ideal for a wide array of applications, such as:

  • Factory automation and industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment, including routers and switches
  • Computer peripheral interfacing
  • Automotive diagnostics and infotainment systems

Package and Quality

Encased in a 64-pin LQFP (Low-profile Quad Flat Package), the SC16C554DIB64 ensures a compact footprint while providing the necessary I/O for interfacing with other components. NXP's commitment to quality is evident in this product's design and manufacturing, making it a reliable choice for mission-critical systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess