EN
  • EN
  • DE

SC16C650AIB48

Part No SC16C650AIB48
Manufacturer NXP / Nexperia
Description Universal Asynchronous Receiver/Transmitter (UART) with 32-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246857-SC16C650AIB48
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC16C650AIB48 CAD Model

Description

The NXP SC16C650AIB48 is a sophisticated UART (Universal Asynchronous Receiver/Transmitter) interface integrated circuit designed for high-speed serial communication. This powerful IC is perfect for applications that require fast and reliable data transfer, such as industrial control systems, point-of-sale terminals, and networking equipment.

Key Features:

  • Enhanced Data Rates: The SC16C650AIB48 supports baud rates up to 5 Mbps, making it an ideal choice for applications that need to transmit large amounts of data quickly and efficiently.
  • Deep FIFOs: With 64-byte transmit and receive FIFOs (First In, First Out buffers), this IC can handle high data throughput and reduce the load on the CPU, leading to improved system performance.
  • Auto Flow Control: The device includes automatic hardware and software flow control, which simplifies the design of systems that require smooth data flow management.
  • Programmable Baud Rate Generator: The SC16C650AIB48 features a baud rate generator that can be programmed to generate a wide range of baud rates, providing flexibility to work with various communication standards.
  • Infrared Data Association (IrDA) Encoder/Decoder: The inclusion of an IrDA encoder/decoder allows for easy implementation of infrared data communication in line with the IrDA standard.
  • Flexible Packaging: The SC16C650AIB48 is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications and allows for efficient PCB layout.

Applications:

The NXP SC16C650AIB48 is versatile and can be used across a wide range of applications. It is particularly suited for:

  • Industrial automation and control systems
  • Networking equipment, such as routers and switches
  • Point-of-sale (POS) terminals
  • Telecommunications systems
  • Computer peripherals and I/O interfaces

Overall, the NXP SC16C650AIB48 offers a robust and efficient solution for designers looking to implement high-speed serial communication in their products. Its advanced features and flexible design options make it a top choice for engineers and system integrators worldwide.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess