EN
  • EN
  • DE

SC16C852VIET

Part No SC16C852VIET
Manufacturer NXP / Nexperia
Description Dual UART with 128-byte FIFOs, IrDA, and XScale VLIO bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246894-SC16C852VIET
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C852VIET CAD Model

Description

The NXP SC16C852VIET is a dual Universal Asynchronous Receiver/Transmitter (UART) that offers enhanced features and improved performance for industrial and commercial applications. This integrated circuit is designed to facilitate serial communication in systems where the interface requirements exceed the capabilities of standard UARTs.

The SC16C852VIET is equipped with a variety of features that make it a versatile choice for designers. It supports both the I2C-bus and the SPI interface, allowing it to be easily integrated into a wide range of microcontroller-based systems. The device operates at a voltage range of 2.3V to 3.6V, which makes it suitable for low-power and battery-operated systems.

One of the key advantages of the SC16C852VIET is its dual-channel operation, which allows it to manage two independent serial ports simultaneously. Each channel has a 128-byte FIFO (First-In, First-Out) buffer that significantly reduces the CPU load, thereby improving system efficiency and reliability. This larger buffer size also helps to accommodate high-speed serial data rates without data loss.

The SC16C852VIET offers a wide range of programmable baud rates and supports various serial frame formats. It also includes automatic hardware and software flow control, which prevents data overrun by regulating the data flow between the transmitter and receiver. The device features enhanced modem control capabilities and is able to detect typical modem signals, making it an excellent choice for telecommunications equipment.

For diagnostic purposes, the SC16C852VIET comes with a comprehensive set of error detection features including parity, framing, and overrun error detection. It also supports special character detection and on-chip hardware and software loopback capabilities for system self-test operations.

In summary, the NXP SC16C852VIET is a robust and feature-rich dual UART that is ideal for applications requiring multiple serial interfaces, such as industrial control systems, point-of-sale terminals, and networking equipment. Its support for I2C and SPI interfaces, along with its extensive feature set, makes it a reliable and flexible solution for serial communication needs.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8085 $58.0850
25+ $4.7655 $119.1375
38+ $4.6165 $175.4270
52+ $4.4675 $232.3100
67+ $4.3185 $289.3395
90+ $3.8716 $348.4440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess