EN
  • EN
  • DE

SC16IS741IPW

Part No SC16IS741IPW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720278-SC16IS741IPW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS741IPW CAD Model

Description

The SC16IS741IPW is a cutting-edge single-channel, high-performance UART (Universal Asynchronous Receiver/Transmitter) interface IC from NXP Semiconductors. This versatile component is designed to facilitate seamless serial communication in embedded systems, particularly where space is at a premium and multiple serial ports are required.

Key Features

  • Enhanced Connectivity: The device incorporates an I2C-bus/SPI interface to communicate with the host controller, offering flexibility in connecting with various microcontrollers or processors.
  • High Data Throughput: With a baud rate of up to 5 Mbps, the SC16IS741IPW ensures swift data transfer, making it suitable for high-speed applications.
  • 64-byte FIFO: The deep transmit and receive FIFOs reduce the CPU overhead, thus improving system efficiency and performance in data-intensive tasks.
  • Auto Hardware and Software Flow Control: This feature minimizes the risk of data loss during transmission and reception, ensuring reliable communication.
  • RS-485 Driver Direction Control: The inclusion of this control mechanism makes the SC16IS741IPW ideal for RS-485 applications, providing robust serial communication over long distances.
  • Modem Interface Support: The device supports modem handshake signals, making it a versatile choice for applications requiring modem connectivity.
  • Programmable Xon/Xoff Characters: This programmability allows for customization of control characters, catering to various communication protocols.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +95°C, the SC16IS741IPW is suitable for industrial environments where reliability under extreme conditions is paramount.

Applications

The SC16IS741IPW from NXP is ideal for a variety of applications, including industrial automation, point-of-sale systems, and any embedded system that requires additional UART interfaces. Its small footprint and high integration level make it particularly useful in applications with limited PCB space, such as handheld devices and portable medical equipment.

Package and Quality

The device comes in a compact 16-pin TSSOP package, ensuring a minimal footprint on the circuit board. Additionally, it is compliant with industrial quality standards, providing assurance of durability and long-term performance in various operational conditions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3791 $59.4775
60+ $1.9521 $117.1260
92+ $1.8911 $173.9812
127+ $1.8301 $232.4227
164+ $1.7692 $290.1488
219+ $1.5860 $347.3340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,039 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess