EN
  • EN
  • DE
  • IT

SC18IS602BIPW

Part No SC18IS602BIPW
Manufacturer NXP / Nexperia
Description I2C Bus to SPI Bridge I2C/SPI Interface 2.5V/3.3V 16-Pin TSSOP / I2C-bus to SPI bridge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246913-SC18IS602BIPW
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SC18IS602B
Introduction Date September 26, 2006
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SC18IS602BIPW CAD Model

Description

The SC18IS602BIPW is a versatile and powerful interface chip designed by NXP Semiconductors, aimed at facilitating communication between I2C-bus and SPI devices. This bridge IC is an ideal solution for applications where an I2C master needs to communicate with SPI slave devices, or for expanding the number of SPI devices connected to a microcontroller with a limited number of SPI ports.

Key Features

  • I2C to SPI Bridge: The device acts as an interface between an I2C master and SPI slave devices, effectively translating I2C commands into SPI communication.
  • High-Speed SPI Interface: It supports SPI clock frequencies up to 1.8 MHz, allowing for high-speed data transfer between devices.
  • Multiple Slave Selects: Up to four separate slave select signals are available, enabling communication with multiple SPI devices.
  • Easy Integration: The SC18IS602BIPW comes in a compact package and requires minimal external components, simplifying design and reducing board space.
  • Low Power Consumption: Designed with power efficiency in mind, it features a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Interrupt Support: An interrupt output pin is provided to indicate the completion of a command or to signal an event from the SPI slave to the I2C master.

Applications

The SC18IS602BIPW is ideal for a wide range of applications, including but not limited to:

  • Embedded systems requiring additional SPI ports
  • Industrial control and automation
  • Consumer electronics
  • Automotive applications
  • Portable devices and IoT applications

Technical Specifications

The device operates over a supply voltage range of 2.5V to 5.5V, making it compatible with most logic levels. It is available in a TSSOP16 package and is specified for operation from -40°C to +85°C, accommodating a broad range of environmental conditions.

In summary, the SC18IS602BIPW by NXP is a highly integrated and efficient solution for extending I2C to SPI communication capabilities in a variety of electronic systems.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3870 $61.9350
12+ $10.1638 $121.9656
18+ $9.8461 $177.2298
24+ $9.5285 $228.6840
31+ $9.2109 $285.5379
41+ $8.2580 $338.5780
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess