Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
FIFO's 8 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-PQFP (10x10)
Base Product Number SC26C92
Other Names SC26C92A1B,557,568-5663,935263028557,SC26C92A1B,SC26C92A1B,954-SC26C92A1B557,SC26C92A1B557
Standard Package 480
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260679-SC26C92A1B,557
Ultra Librarian 3D Model Ultra Librarian SC26C92A1B,557 CAD Model

Description

Product Overview: SC26C92A1B,557 by NXP

The SC26C92A1B,557 is a versatile and high-performance dual universal asynchronous receiver/transmitter (DUART) integrated circuit designed and manufactured by NXP Semiconductors. This advanced chip is specifically engineered to facilitate efficient serial communication in a variety of embedded systems and is particularly well-suited for applications requiring multiple serial interfaces.

Key Features

  • Dual Channel: The SC26C92A1B,557 features two independent full-duplex UART channels, which allow for simultaneous bidirectional communication. This is ideal for systems that need to manage multiple serial data streams concurrently.
  • Baud Rate: It supports a wide range of programmable baud rates, ensuring compatibility with various communication standards and flexibility in system design.
  • FIFO Buffers: With built-in FIFO buffers for both transmit and receive lines, the device can handle high-speed data transfers while reducing the load on the system's CPU, thus improving overall system efficiency.
  • Flexible Interface: The SC26C92A1B,557 is designed to interface with a variety of microprocessors via a versatile bus, making it a suitable choice for many different hardware platforms.
  • Programmable Features: A host of programmable features such as parity, character length, and stop bits enable customization to specific communication requirements.

Applications

The SC26C92A1B,557 is commonly used in systems that require reliable and fast serial communications, such as:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Telecommunication infrastructure

Technical Specifications

Attribute Details Manufacturer NXP Semiconductors Part Number SC26C92A1B,557 Channels 2 (Dual) Supply Voltage 4.5V to 5.5V Package PLCC-44

The SC26C92A1B,557 by NXP Semiconductors is an ideal component for designers looking to implement or upgrade serial communication capabilities in their systems with a reliable, high-performance solution.

You May Also Be Interested in

MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Need more? Email Us
ECAD model for ST16C650ACQ48TR-F
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
ECAD model for XR16C854IQ
Texas Instruments
Need more? Email Us
ECAD model for PC165500V
NXP / Nexperia
Dual asynchronous receiver/transmitter DUART
Need more? Email Us
ECAD model for SCC2692AC1N40
NXP / Nexperia
Universal Asynchronous Receiver/Transmitter (UART) with 16-byte FIFO and infrared (IrDA) encoder/decoder
Need more? Email Us
ECAD model for SC16C550IN40
Texas Instruments
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Lowest to $12.7616
ECAD model for TL16C2550PFBRG4
Texas Instruments
IC RCVR/TX UNIVER W/FIFO 44-PLCC
Lowest to $10.2776
ECAD model for PC16550DVX/NOPB
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
ECAD model for XR16V698IQ100-F
Texas Instruments
Need more? Email Us
ECAD model for PC16550AFV

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention