EN
  • EN
  • DE

SC16C550IN40

Part No SC16C550IN40
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description Universal Asynchronous Receiver/Transmitter (UART) with 16-byte FIFO and infrared (IrDA) encoder/decoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246847-SC16C550IN40
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C550IN40 CAD Model

Description

The NXP SC16C550IN40 is a single-chip Universal Asynchronous Receiver/Transmitter (UART) that plays a crucial role in serial communication applications. This integrated circuit is designed to interface with microcontrollers and microprocessors in systems requiring serial communication with external devices over RS-232, RS-422, or RS-485 protocols.

Key Features:

  • Compatibility: The SC16C550IN40 is compatible with the industry-standard 16C550 UART, ensuring easy integration into existing systems without the need for significant redesign.
  • Enhanced Data Rate: It supports baud rates up to 1.5 Mbps, allowing for high-speed data transmission, which is essential for modern communication systems.
  • Flexible Character Formatting: This UART supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and even or odd parity, which provides versatility in communication protocols.
  • FIFO Buffers: With built-in 16-byte FIFOs for both transmit and receive, the SC16C550IN40 can handle bursts of data and improve the efficiency of data processing.
  • Programmable Baud Rate Generator: The baud rate generator is programmable, allowing precise selection of baud rates to match specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low supply voltage, which reduces power consumption and makes it suitable for battery-powered devices.
  • Industrial Temperature Range: It operates over an extended temperature range of -40°C to +85°C, making it reliable for use in industrial environments.

Applications:

The SC16C550IN40 is ideal for a wide range of applications that require reliable serial communication. It is commonly used in:

  • Factory automation and industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Computer peripheral interfacing
  • GPS receivers
  • Telemetry and remote communication systems

With its robust feature set and proven reliability, the NXP SC16C550IN40 UART Interface IC is an excellent choice for designers and engineers looking to implement efficient serial communications in their products.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess