EN
  • EN
  • DE

SC26C92C1A E

Part No SC26C92C1A E
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Integrated Circuits(ICs)
Family Interface - UARTs(Universal Asynchronous Receiver Transmitter)
Win Source Part Number 188758-SC26C92C1A E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC26C92C1A E CAD Model

Description

The NXP SC26C92C1A E is a high-performance dual Universal Asynchronous Receiver/Transmitter (UART) interface that is designed to facilitate serial communication in a wide array of computing and communication applications. This integrated circuit is part of NXP's extensive UART portfolio, offering reliable and efficient solutions for serial data exchange between devices.

Key Features

  • Flexible Baud Rate: The SC26C92C1A E supports a wide range of baud rates, making it suitable for various data transmission requirements.
  • Dual Channel Operation: Equipped with two independent UART channels, it allows simultaneous data processing, enhancing throughput and system efficiency.
  • Programmable Character Length: Users can configure the character length from 5 to 8 bits, allowing customization based on specific communication protocols.
  • Modem Control Functions: Integrated modem control functions provide comprehensive management of modem signals, ensuring compatibility with modem-based communication systems.
  • FIFO Buffers: Each UART channel includes a 16-byte FIFO buffer to reduce the CPU load during data transfer, resulting in improved overall system performance.
  • Error Detection: Built-in error detection mechanisms, such as parity, framing, and overrun error detection, help maintain data integrity during transmission.

Applications

The SC26C92C1A E is versatile and can be used in various applications, including:

  • Industrial control systems
  • Networking equipment
  • Point of sale terminals
  • Computer peripheral interfacing

Technical Specifications

The device operates over a wide power supply range and is characterized by its low power consumption and high data throughput capabilities. Its industry-standard footprint makes it a drop-in replacement for many existing designs, facilitating easy upgrades and maintenance.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SC26C92C1A E is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected in professional and industrial environments.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess