EN
  • EN
  • DE

SCC2681AE1N40,112

Part No SCC2681AE1N40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 40-DIP / UART 2-CH 5V 40-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Maximum) 1Mbps
Operating Supply Voltage 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-DIP
Win Source Part Number 793993-SCC2681AE1N40,112
Popularity Medium
Supply and Demand Status Limited
Family Name SCC2681
Introduction Date April 06, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SCC2681AE1N40,112 CAD Model

Description

The SCC2681AE1N40,112 is a highly integrated Dual Universal Asynchronous Receiver/Transmitter (DUART) designed by NXP Semiconductors. This advanced interface IC is perfect for applications requiring efficient serial communication, and it provides not one, but two independent full-duplex channels. Each UART has its own set of registers and control logic to operate with an independent serial peripheral device at a different baud rate, data, and control formats if required.

Key Features

  • Interface Type: UART
  • Supply Voltage Range: 4.5V to 5.5V
  • Number of Channels: 2
  • Package: PDIP-40 (Plastic Dual In-line Package)
  • Operating Temperature: -40°C to +85°C

Each UART channel of the SCC2681AE1N40,112 is equipped with a full set of programmable features including baud rate generator, character lengths, stop bit generation, parity check, and error detection. This level of flexibility makes it suitable for a wide range of applications in telecommunications, networking, and industrial markets where reliable data communication is critical.

Applications

The dual-channel capability allows for simultaneous data processing, which is ideal for complex systems that require parallel communication streams. Common applications include:

  • Serial communication in microprocessor/microcontroller systems
  • RS-232, RS-422, and RS-485 interfaces
  • Modems, printers, and other peripheral device connections
  • Industrial control and automation systems

Quality and Reliability

NXP's commitment to quality ensures that the SCC2681AE1N40,112 is manufactured to the highest standards, providing reliable performance in even the most demanding environments. The device's robust design and extended temperature range make it suitable for industrial applications that may be exposed to extreme conditions.

With its dual-channel design and extensive programmable features, the SCC2681AE1N40,112 from NXP is an excellent choice for designers looking to implement efficient serial communication in their systems.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Advanced Micro Devices
ID8251 - PROGRAMMABLE COMMUNICAT
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess