EN
  • EN
  • DE

SC505709BMZP33

Part No SC505709BMZP33
Manufacturer NXP / Nexperia
Catalog Unclassified
Description IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr NXP
Series *
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 315681-SC505709BMZP33
Ultra Librarian 3D Model Ultra Librarian SC505709BMZP33 CAD Model

Description

Introducing the SC505709BMZP33 Microcontroller from NXP

The SC505709BMZP33 is a state-of-the-art microcontroller unit (MCU) crafted by NXP Semiconductors, a leader in the innovation of smart and secure connectivity solutions. This powerful MCU is designed to deliver exceptional performance, reliability, and flexibility for a wide range of applications in the automotive, industrial, and IoT markets.

Key Features and Benefits

  • Advanced Architecture: At the heart of the SC505709BMZP33 lies an advanced processor architecture that ensures high-speed processing and optimal power efficiency. This makes it suitable for applications that require robust computational capabilities while maintaining low energy consumption.
  • High Integration: This microcontroller integrates multiple features such as digital and analog peripherals, memory interfaces, and communication modules. Such integration simplifies system design and can lead to a reduction in overall system costs and complexity.
  • Memory Options: With ample on-chip memory, the SC505709BMZP33 can handle complex software stacks and algorithms. It is equipped with a blend of volatile and non-volatile memory types, ensuring flexibility in data storage and retrieval.
  • Connectivity: The MCU boasts a range of connectivity options, including CAN, LIN, and SPI interfaces, which are essential for modern interconnected systems. These interfaces allow for seamless communication with other devices and systems within a network.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the SC505709BMZP33 addresses this with built-in security features that protect against unauthorized access and ensure data integrity.
  • Automotive-Grade Quality: Designed to meet the rigorous demands of the automotive industry, this microcontroller operates reliably under extreme conditions, making it an ideal choice for automotive applications such as engine management systems and advanced driver-assistance systems (ADAS).

Application Versatility

The SC505709BMZP33 is not just limited to automotive uses; its versatility extends to industrial control systems, smart home devices, and other embedded applications that require a high-performance MCU with robust features. Its ability to operate in harsh environments and manage complex tasks makes it a top choice for designers and engineers looking to push the boundaries of what's possible with modern electronics.

Overall, the SC505709BMZP33 from NXP is a powerhouse MCU that combines performance, integration, and security to meet the needs of the most demanding applications.

You May Also Be Interested in

Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess