EN
  • EN
  • DE

NCP4626HSN030T1G

Part No NCP4626HSN030T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.3A SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 1.5V @ 300mA
Output Current 300mA
Operating Supply Current 100μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1082176-NCP4626HSN030T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP4626HSN030T1G CAD Model

Description

ON Semiconductor NCP4626HSN030T1G Voltage Regulator

The ON Semiconductor NCP4626HSN030T1G is a highly efficient, low dropout voltage regulator designed to deliver a fixed output of 3.0V. This compact component is an ideal solution for space-constrained applications that require a stable and reliable power supply. With its high accuracy and low power consumption, the NCP4626HSN030T1G is well-suited for a wide range of electronic devices, including portable and battery-powered equipment.

The regulator operates over a wide input voltage range and is capable of delivering up to 150 mA of continuous output current. This makes it perfect for providing power to microcontrollers, sensors, and other low-power ICs in a circuit. The NCP4626HSN030T1G also features an ultra-low quiescent current, which significantly extends the battery life of portable devices.

One of the key features of the NCP4626HSN030T1G is its thermal shutdown protection, which safeguards the device and the system from overheating. Additionally, the regulator includes current limit protection to prevent damage from overcurrent conditions. These safety features ensure reliable operation under various conditions and enhance the overall durability of the component.

The device is offered in a small footprint, making it an excellent choice for applications where board space is at a premium. The NCP4626HSN030T1G comes in a TSOP-5 package, which is not only space-saving but also allows for efficient heat dissipation.

ON Semiconductor's commitment to quality is evident in the NCP4626HSN030T1G, as it is designed to meet the rigorous standards for performance and reliability. Whether it's for consumer electronics, medical devices, or industrial applications, this voltage regulator is an exemplary choice for designers looking for a combination of performance, efficiency, and compactness.

Key Specifications:

  • Output Voltage: 3.0V
  • Output Current: Up to 150 mA
  • Input Voltage Range: Wide range
  • Quiescent Current: Ultra-low
  • Package: TSOP-5
  • Protection Features: Thermal shutdown, current limit

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0362 $62.1720
140+ $0.8502 $119.0280
215+ $0.8237 $177.0955
290+ $0.7971 $231.1590
375+ $0.7705 $288.9375
505+ $0.6908 $348.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess