EN
  • EN
  • DE

SC528517VPBB

Part No SC528517VPBB
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1020261-SC528517VPBB
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC528517VPBB CAD Model

Description

The SC528517VPBB is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is designed to cater to a wide range of applications in the automotive, industrial, and consumer electronics sectors, thanks to its robust feature set and superior performance characteristics.

Key Features

  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the SC528517VPBB offers exceptional functionality and efficiency for complex electronic systems.
  • High Integration: The chip is highly integrated, which allows for reduced system complexity and a lower overall component count, leading to cost savings and a more compact system design.
  • Performance: With its high-speed processing capabilities, the SC528517VPBB is capable of handling demanding applications that require quick data processing and real-time responses.
  • Reliability: Designed to meet the stringent requirements of the automotive industry, this product offers enhanced reliability and long-term performance even under harsh operating conditions.
  • Power Efficiency: The SC528517VPBB is designed to be power-efficient, making it an ideal choice for battery-operated devices or applications where power conservation is critical.

Applications

The versatile nature of the SC528517VPBB allows it to be used in a variety of applications, including:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Smart home devices
  • Communication infrastructure

Quality and Support

NXP's commitment to quality ensures that the SC528517VPBB meets the highest industry standards for performance and durability. Customers can also rely on NXP's comprehensive technical support and documentation to facilitate the design-in process and ensure a smooth integration of the product into their solutions.

Ordering Information

For purchasing information, availability, and detailed specifications for the SC528517VPBB, interested parties should contact NXP's authorized distributors or visit the NXP Semiconductors official website. With its robust feature set and NXP's renowned support, the SC528517VPBB is an excellent choice for designers looking to enhance their electronic products with a reliable and efficient IC solution.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess