EN
  • EN
  • DE

NCP1378P

Part No NCP1378P
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.4 V to 18 V
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 7-PDIP
Win Source Part Number 131617-NCP1378P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1378P CAD Model

Description

The NCP1378P from ON Semiconductor is a cutting-edge PWM controller designed for high-performance power supply applications. This versatile component is engineered to deliver efficient power conversion with minimal external components, making it an ideal choice for designers looking to streamline their power management systems.

At the heart of the NCP1378P is a quasi-resonant mode operation that minimizes switching losses by allowing the power switch to operate near the zero-voltage crossing, thus increasing overall efficiency. This feature, coupled with its built-in Brown-Out protection, ensures that the device can maintain stable operation even under fluctuating input voltage conditions.

The NCP1378P also boasts an adjustable over-current protection, which safeguards the power supply and its load from damage due to excessive current. This is complemented by an Overvoltage Protection (OVP) that prevents overvoltage conditions, further enhancing the safety and reliability of the application.

With its Frequency Foldback feature, the NCP1378P reduces audible noise and electromagnetic interference (EMI) at light loads, a critical consideration for consumer electronics. This makes the NCP1378P particularly well-suited for applications such as LCD monitors, set-top boxes, and other devices where quiet operation is essential.

The NCP1378P's Skip Cycle feature offers additional energy savings by skipping unnecessary switching cycles during light-load conditions, further improving the efficiency of the power supply. This helps in meeting various energy-saving standards and reduces the environmental impact of electronic devices.

ON Semiconductor's commitment to quality is evident in the NCP1378P's robust design, which includes a built-in Temperature Shutdown function that protects the device from overheating. This ensures long-term reliability and extends the life of the power supply.

In summary, the NCP1378P PWM controller from ON Semiconductor is a feature-rich solution that provides designers with the tools necessary to create efficient, reliable, and environmentally friendly power supplies for a wide range of electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4959 $62.4795
12+ $10.2529 $123.0348
18+ $9.9330 $178.7940
25+ $9.6131 $240.3275
32+ $9.2920 $297.3440
42+ $8.3310 $349.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess