Product Overview: NXP TSA5518M/C3
The NXP TSA5518M/C3 is a high-performance, programmable frequency synthesizer designed to meet the stringent requirements of contemporary TV and VCR tuning systems. This advanced integrated circuit (IC) is part of NXP's commitment to providing innovative solutions for the consumer electronics market.
Key Features
- High Integration: The TSA5518M/C3 integrates several functions into a single chip, which simplifies design and reduces component count in the end application.
- Programmability: With I²C-bus control, the synthesizer is fully programmable, allowing for flexibility and ease of use in various tuning applications.
- Phase-Locked Loop (PLL): The inclusion of a PLL circuit ensures stable and precise frequency synthesis, which is essential for clear signal reception.
- Low Phase Noise: The device is engineered to have low phase noise, which translates to better signal quality and performance.
- Versatility: It is suitable for use in systems that adhere to different broadcasting standards, making it a versatile choice for global applications.
Applications
The TSA5518M/C3 is ideal for various applications within the consumer electronics industry, particularly those requiring reliable and precise tuning capabilities such as:
- Television sets (TVs)
- Video Cassette Recorders (VCRs)
- Set-top boxes (STBs)
- Cable television (CATV) systems
Technical Specifications
Some of the technical specifications of the NXP TSA5518M/C3 include:
- Supply voltage range: Typically 5V
- I²C-bus interface for programming
- 1.3 GHz prescaler and comparator
- Charge pump current programmable in three steps
- Supports various reference frequencies
Quality and Reliability
NXP is known for its commitment to quality, and the TSA5518M/C3 is built to the highest standards. The IC undergoes rigorous testing to ensure it meets the reliability demands of the consumer electronics industry.
In summary, the NXP TSA5518M/C3 is a sophisticated, programmable frequency synthesizer that offers a blend of performance, integration, and versatility, making it an excellent choice for manufacturers aiming to deliver high-quality tuning capabilities in their products.